EN
  • EN
  • DE
  • IT

COP8SGE7

Part No COP8SGE7
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description COP8SG Family 8-Bit CMOS ROM Based and OTP Microcontrollers with 8k to 32k Memory, Two Comparators and USART
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1162733-COP8SGE7
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian COP8SGE7 CAD Model

Description

Introducing the COP8SGE7 Microcontroller from Texas Instruments

The COP8SGE7 is a highly versatile and powerful 8-bit microcontroller produced by Texas Instruments, designed to cater to a wide range of applications that demand reliable performance, low power consumption, and a rich set of features. This microcontroller is part of the COP8™ family, well-known for its robust architecture and ease of use, making it an ideal choice for both simple and complex electronic designs.

At the heart of the COP8SGE7 is a high-speed 8-bit CPU core that provides efficient processing capabilities for a variety of tasks. The device is equipped with an extensive array of peripherals, which include multiple timers, a versatile serial communication interface, and ample I/O ports to interface with external devices. These features allow designers to implement complex control systems and communication protocols with minimal external components, reducing both system cost and complexity.

The COP8SGE7 also boasts a generous amount of on-chip memory, comprising both flash and RAM, enabling the storage of large application programs and the handling of data-intensive operations. The flash memory is particularly advantageous as it allows for in-system programming and re-programming, which is essential for firmware updates and iterative development processes.

One of the key advantages of the COP8SGE7 is its power management capabilities. The device supports multiple power-saving modes, allowing for reduced power consumption during idle periods, which is critical for battery-powered and energy-sensitive applications. This ensures that systems can maintain longer operational periods while minimizing the need for frequent power source replacements or recharging.

Furthermore, Texas Instruments provides comprehensive support for the COP8SGE7, including development tools, software libraries, and reference designs. This support helps to accelerate the development cycle and assists engineers in bringing their products to market faster. Whether it's for industrial control systems, consumer electronics, automotive applications, or any other field that requires a dependable microcontroller, the COP8SGE7 is engineered to deliver top-notch performance and reliability.

For more information on the COP8SGE7, including datasheets, technical documentation, and ordering information, visit the Texas Instruments website.

You May Also Be Interested in

Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4132 $54.1320
23+ $4.4416 $102.1568
35+ $4.3028 $150.5980
49+ $4.1640 $204.0360
63+ $4.0252 $253.5876
84+ $3.6088 $303.1392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess