EN
  • EN
  • DE

IP4041CX25/LF/S

Part No IP4041CX25/LF/S
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer NXP
Win Source Part Number 283670-IP4041CX25/LF/S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4041CX25/LF/S CAD Model

Description

The IP4041CX25/LF/S is a high-performance Integrated Circuit (IC) designed and manufactured by NXP Semiconductors. This robust IC is specifically tailored for the protection of high-speed interfaces, such as USB 2.0, HDMI, Ethernet, and other vulnerable circuits from electrostatic discharge (ESD), cable discharge events (CDE), and electrical fast transients (EFT). It is an essential component for modern electronic systems that require reliable protection against various electrical threats.

Key Features

  • ESD Protection: The device offers exceptional ESD protection exceeding IEC 61000-4-2 level 4 standards, safeguarding sensitive components against electrostatic discharges up to ±8 kV (contact discharge) and ±15 kV (air discharge).
  • Low Capacitance: With ultra-low line capacitance, the IP4041CX25/LF/S minimizes signal attenuation, ensuring high-speed data integrity for interfaces such as USB 2.0, which is crucial for maintaining optimal performance.
  • Low Clamping Voltage: The low clamping voltage feature provides an additional layer of defense by limiting the voltage spike during an ESD event, thereby protecting downstream electronics from potential damage.
  • Integration: The device integrates multiple protection diodes in a single package, reducing the need for multiple discrete components and saving valuable PCB space.
  • Package: It comes in a lead-free, small form-factor package, which is ideal for space-constrained applications and supports environmentally friendly manufacturing processes.

Applications

The versatility of the IP4041CX25/LF/S makes it suitable for a wide range of applications. It is commonly utilized in:

  • Mobile Phones
  • Digital Cameras
  • Portable Media Players
  • Notebook Computers
  • Set-Top Boxes
  • Televisions and Monitors

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the IP4041CX25/LF/S is no exception. It is manufactured to meet the highest industry standards, ensuring both reliability and performance for critical applications. By choosing the IP4041CX25/LF/S, designers can be confident that they are incorporating a protection device that is both efficient and durable.

You May Also Be Interested in

Kemet
FILTER RC 68 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Paktron
FILTER RC 47 OHMS/0.25UF TH
Need more? Email Us
Knowles Syfer
FILTER LC(PI) 6800PF SMD
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess