EN
  • EN
  • DE

IP4043CX5/P,135

Part No IP4043CX5/P,135
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5VWM 5CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 4
STAND-OFF Voltage (Vwm) 5V
Applications General Purpose
Mounting SMD (SMT)
Case / Package 5-CSP (1.12x1.12)
Win Source Part Number 1045632-IP4043CX5/P,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4043CX5/P,135 CAD Model

Description

The NXP IP4043CX5/P,135 is a state-of-the-art protection device designed to safeguard high-speed interfaces, such as USB 2.0, HDMI, Ethernet, and other vulnerable circuits from electrostatic discharge (ESD) and other voltage-induced transient events. This component is an essential addition to any design where data integrity and system reliability are of utmost importance.

Key Features

  • ESD Protection: It features robust ESD protection that exceeds IEC 61000-4-2 level 4 standards, capable of withstanding ESD discharges of up to ±15kV (air and contact discharge).
  • Low Capacitance: With a low loading capacitance of only 0.7 pF, this device ensures high signal integrity, making it suitable for protecting high-speed data lines without compromising signal quality.
  • Low Clamping Voltage: The low clamping voltage of the IP4043CX5/P,135 minimizes stress on the protected IC during transient conditions, thus providing enhanced system reliability.
  • Integration: This component integrates multiple protection diodes in a single package, simplifying PCB layout and reducing the need for multiple discrete components.
  • Package: It comes in a small, leadless DFN2510A-10 (SOT1176) package, which is ideal for space-constrained applications.

Applications

The versatility of the NXP IP4043CX5/P,135 makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Protection of USB 2.0 ports
  • HDMI and Ethernet interface protection
  • Mobile and computing devices
  • Consumer electronics
  • Set-top boxes and televisions
  • Networking equipment and IoT devices

Reliability and Quality

As with all NXP products, the IP4043CX5/P,135 is manufactured to the highest quality standards, ensuring reliable operation in even the most demanding environments. Its robust design and protective features make it an indispensable component for any designer looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7577 $60.6160
190+ $0.6214 $118.0660
290+ $0.6029 $174.8410
400+ $0.5833 $233.3200
515+ $0.5636 $290.2540
685+ $0.5059 $346.5415
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,100 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess