EN
  • EN
  • DE
  • IT

IP4055CX6/LF

Part No IP4055CX6/LF
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0733+
Reference case BGA6
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 710448-IP4055CX6/LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP4055CX6/LF CAD Model

Description

Product Overview: IP4055CX6/LF from NXP Semiconductors

The IP4055CX6/LF is a cutting-edge EMI filter with integrated ESD protection, designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This compact, high-performance component is specifically engineered to provide superior electromagnetic interference (EMI) filtering and electrostatic discharge (ESD) protection for electronic devices, ensuring reliable operation and longevity.

Key Features:

  • EMI Filtering: The IP4055CX6/LF contains a 5-pole EMI filter that effectively suppresses unwanted high-frequency noise in electronic circuits, enhancing the overall performance and reducing the risk of interference with other devices.
  • Integrated ESD Protection: It features integrated ESD protection that complies with the IEC 61000-4-2 standard, safeguarding sensitive components against electrostatic discharges of up to ±15 kV (air discharge) and ±8 kV (contact discharge).
  • Low Pass Filter: The device operates as a low pass filter with a cut-off frequency designed to match the requirements of high-speed data lines, thereby maintaining signal integrity while filtering out unwanted noise.
  • Compact Design: Housed in a small 6-pin WLCSP (Wafer Level Chip Scale Package), the IP4055CX6/LF is ideal for space-constrained applications, allowing for efficient use of PCB real estate.
  • Low Insertion Loss: The filter maintains a low insertion loss to ensure minimal attenuation of the desired signal, preserving the quality of data transmission.
  • High Attenuation: It provides high attenuation in the 800 MHz to 2.7 GHz frequency range, which is particularly beneficial for devices operating within or near these frequencies.

Applications:

The versatility of the IP4055CX6/LF makes it suitable for a broad array of applications, particularly in mobile and wireless devices. It is commonly used in:

  • Smartphones and Tablets
  • Wireless Communication Systems
  • GPS Receivers
  • Notebook and Laptop Computers
  • Portable Electronic Devices

With its robust design and advanced features, the IP4055CX6/LF by NXP Semiconductors is an essential component for manufacturers looking to enhance the EMI and ESD resilience of their electronic products.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess