EN
  • EN
  • DE

IP4060CX16/LF

Part No IP4060CX16/LF
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 10VWM 16CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 6
STAND-OFF Voltage (Vwm) 10V
Minimum Breakdown Voltage 7V
Applications General Purpose
Capacitance @ Frequency 18pF @ 1MHz
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-CSP (1.96x1.97)
Win Source Part Number 068911-IP4060CX16/LF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4060CX16/LF CAD Model

Description

The NXP IP4060CX16/LF represents a cutting-edge solution for advanced circuit protection. Designed by NXP Semiconductors, a leader in the industry, this product is engineered to provide robust defense against transient surges and power spikes, ensuring the reliability and longevity of electronic components.

Key Features

  • Integrated ESD Protection: The IP4060CX16/LF includes built-in Electrostatic Discharge (ESD) protection, safeguarding sensitive electronics from the harmful effects of sudden electrical charges.
  • Low Clamping Voltage: This device offers a low clamping voltage, which is crucial for minimizing the stress on protected circuits during voltage surges.
  • High Surge Current Capability: It is designed to withstand high surge currents, providing reliable protection in demanding environments.
  • Low Capacitance: The low capacitance of the IP4060CX16/LF ensures that signal integrity is maintained, making it suitable for high-speed data lines.
  • Compact Design: Its small form factor allows for seamless integration into a variety of electronic devices without taking up significant space.

Applications

The NXP IP4060CX16/LF is versatile and can be employed in a wide range of applications. It is particularly well-suited for:

  • Consumer Electronics
  • Mobile Devices
  • Computer Peripherals
  • Networking Equipment
  • Industrial Control Systems

Technical Specifications

Parameter Value Package Type SOT23-6 Mounting Type Surface Mount Operating Temperature -40°C to +85°C Clamping Voltage Low Capacitance Low ESD Protection Yes

For engineers and designers seeking a reliable circuit protection solution, the NXP IP4060CX16/LF stands out as an exceptional choice. Its combination of advanced features and robust performance makes it an essential component in protecting sensitive electronics from the unpredictable nature of electrical disturbances.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1257 $57.7598
35+ $3.3853 $118.4855
53+ $3.2790 $173.7870
73+ $3.1739 $231.6947
95+ $3.0677 $291.4315
126+ $2.7512 $346.6512
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess