EN
  • EN
  • DE

IP4064CX8/LF

Part No IP4064CX8/LF
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 710450-IP4064CX8/LF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4064CX8/LF CAD Model

Description

Product Overview: IP4064CX8/LF - NXP

The IP4064CX8/LF from NXP is a robust, high-performance Integrated Circuit (IC) designed to meet the demanding requirements of advanced electronic systems. This IC is part of NXP's extensive portfolio of semiconductor solutions, renowned for their reliability and cutting-edge technology.

Key Features

  • Integrated Protection: The IP4064CX8/LF is equipped with integrated ESD protection circuits, ensuring the longevity and reliability of the device in environments where electrostatic discharge may pose a risk.
  • Low Capacitance: With its low capacitance design, this IC is optimized for high-speed signal processing, which is critical for maintaining signal integrity in fast data transmission applications.
  • Compact Footprint: Housed in a small package, the IP4064CX8/LF is ideal for space-constrained applications, allowing for efficient use of PCB real estate without compromising performance.
  • Lead-Free Design: In alignment with modern environmental standards, this product is lead-free (Pb-free), catering to eco-friendly and RoHS-compliant design requirements.

Applications

The IP4064CX8/LF is versatile and can be used in a variety of applications, including:

  • Mobile Devices
  • Computing Systems
  • Networking Equipment
  • Consumer Electronics
  • High-Speed Data Interfaces

Technical Specifications

With its advanced technical specifications, the IP4064CX8/LF stands out as a superior choice for designers looking for a high-quality, reliable IC. Some of its technical highlights include:

  • ESD protection for high-speed interfaces
  • Compatibility with IEC standards
  • Low clamping voltage
  • High surge current capability

Quality and Support

NXP is committed to delivering not only state-of-the-art products but also exceptional support and service. The IP4064CX8/LF is backed by NXP's comprehensive technical support and documentation, ensuring that customers can integrate this IC into their designs with confidence and ease.

You May Also Be Interested in

STMicroelectronics
Lowest to $1.4553
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Mini-Circuits
Need more? Email Us
Vishay
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1481 $63.1455
125+ $0.9425 $117.8125
190+ $0.9136 $173.5840
265+ $0.8836 $234.1540
340+ $0.8547 $290.5980
455+ $0.7658 $348.4390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,100 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess