EN
  • EN
  • DE

IP4283CZ10-TB

Part No IP4283CZ10-TB
Manufacturer NXP / Nexperia
Description ESD protection for ultra high-speed interfaces
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1185918-IP4283CZ10-TB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4283CZ10-TB CAD Model

Description

The IP4283CZ10-TB is a cutting-edge ESD protection device from the renowned semiconductor manufacturer NXP. This product is specifically designed to shield sensitive electronic components from the potentially damaging effects of Electrostatic Discharge (ESD). The device is an essential component for any application requiring high levels of circuit protection, particularly in the consumer electronics, computing, and telecommunications sectors.

Key Features

  • High Integration: The IP4283CZ10-TB integrates multiple ESD protection diodes into a single package, providing comprehensive coverage for up to ten data lines.
  • Low Capacitance: With a low loading capacitance per I/O, this device ensures signal integrity is maintained, making it ideal for high-speed data interfaces.
  • Robust Protection: It offers robust ESD protection exceeding the IEC 61000-4-2 standard (±8 kV contact discharge), safeguarding your electronics from severe ESD strikes.
  • Space-Saving Design: Housed in a compact DFN2510A-10 (SOT1176) leadless package, the IP4283CZ10-TB saves valuable board space in dense circuit designs.

Applications

The IP4283CZ10-TB is versatile and can be used in a variety of applications, including:

  • USB 2.0 Power and Data Line Protection
  • HDMI and DisplayPort Interface Protection
  • Mobile and Portable Device I/O Port Protection
  • High-Speed Data Line ESD Protection

Quality and Reliability

NXP is known for its commitment to quality, and the IP4283CZ10-TB is no exception. It is manufactured using the latest semiconductor fabrication technologies, ensuring high reliability and performance consistency. The device meets stringent industry standards and is RoHS compliant, reflecting NXP's dedication to environmental sustainability.

For designers and engineers looking for a reliable ESD protection solution that doesn't compromise on performance or space, the IP4283CZ10-TB from NXP is an excellent choice. Its advanced features and robust design make it a valuable addition to any high-speed data interface protection scheme.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
820+ $0.1409 $115.5380
1,275+ $0.1363 $173.7825
1,755+ $0.1317 $231.1335
2,255+ $0.1282 $289.0910
3,035+ $0.1143 $346.9005
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess