EN
  • EN
  • DE

IP4343CX5/LF

Part No IP4343CX5/LF
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 5CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V
Mounting SMD (SMT)
Case / Package 5-CSP (0.93x0.93)
Win Source Part Number 068919-IP4343CX5/LF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4343CX5/LF CAD Model

Description

The IP4343CX5/LF is a versatile and robust integrated circuit designed and manufactured by NXP Semiconductors, a leader in the industry known for its high-quality and reliable products. This particular component is part of NXP's extensive range of protection devices, specifically engineered to safeguard sensitive electronics against transient voltages and currents which can result from electrostatic discharge (ESD), electrical fast transients (EFT), and other surge events.

Key Features

  • ESD Protection: The IP4343CX5/LF provides exceptional ESD protection for electronic devices, ensuring they meet the IEC 61000-4-2 standard. Its robust design allows it to safely dissipate ESD strikes, thereby preventing damage to the connected sensitive components.
  • Low Clamping Voltage: With a low clamping voltage, this component rapidly responds to overvoltage events, clamping the excess voltage and diverting the unwanted energy away from the protected circuit, minimizing the risk of damage.
  • Low Capacitance: The device features low line capacitance, making it ideal for high-speed data lines where maintaining signal integrity is critical. This ensures that the protection does not compromise the performance of the data lines.
  • Multiple Line Protection: The IP4343CX5/LF is capable of protecting multiple lines, offering a compact and efficient solution for integrated protection within space-constrained applications.
  • Leadless Package: It comes in a leadless, ultra-small package which is suitable for modern, high-density printed circuit boards (PCBs), aiding in the design of sleek and compact electronic products.

Applications

The IP4343CX5/LF is a versatile protection device suitable for a wide range of applications. It is commonly used in:

  • Mobile Devices
  • Computers and Peripherals
  • Networking Equipment
  • Audio and Video Interfaces
  • USB 2.0 Power and Data Lines

Conclusion

In conclusion, the IP4343CX5/LF from NXP Semiconductors is a high-performance ESD protection device that offers a combination of low capacitance, low clamping voltage, and the ability to protect multiple lines. Its compact form factor and robust protection capabilities make it an excellent choice for designers looking to enhance the durability and reliability of their electronic products against transient voltage events.

You May Also Be Interested in

Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 269,700 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess