The MP1471 from MPS Industries, Inc. is a high-frequency, synchronous rectified, step-down, switch-mode converter with built-in power MOSFETs. It offers a very compact solution to achieve 3A continuous output current with excellent load and line regulation over a wide input supply range.
Applications:
- Distributed Power Systems
- Battery Chargers
- Pre-Regulators for Linear Regulators
- Portable Devices
Features:
- Wide 4.5V to 24V Operating Input Range
- 3A Continuous Output Current
- Integrated 110mΩ High-Side and 40mΩ Low-Side MOSFETs
- High-Efficiency Synchronous Mode Operation
- Adjustable Output Voltage from 0.8V to 0.9*VIN
- Up to 93% Efficiency
- Fixed 500kHz Switching Frequency
- Hiccup Over-Current Protection
- Thermal Shutdown Protection
- Available in an 8-Pin SOIC Package
Benefits:
- High Efficiency: Synchronous rectification leads to minimal power loss, increasing overall efficiency and reducing heat generation.
- Compact Solution: Integration of power MOSFETs simplifies the design process and reduces the required board space.
- Wide Input Voltage Range: Accommodates a variety of power sources, making it suitable for diverse applications.
- Robust Protection: Over-current and thermal shutdown protection mechanisms enhance reliability and prevent damage to the device.
- Adjustable Output Voltage: Allows for flexible voltage regulation to meet specific application requirements.
Additional Details:
The MP1471 operates at a fixed switching frequency of 500kHz, allowing for the use of smaller external components. The built-in over-current protection is a hiccup mode, which reduces power dissipation during short-circuit conditions. The device is available in a compact 8-Pin SOIC package, making it suitable for space-constrained applications. The MP1471 is designed to operate over a wide temperature range, ensuring reliable performance in harsh environments.