EN
  • EN
  • DE

IP5002CX8/LF

Part No IP5002CX8/LF
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC MIC SGL-QUASI-DIFF NTWK 8CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Audio Systems
Number of Channels 1
Case / Package 8-CSP (1.67x1.67)
Win Source Part Number 205207-IP5002CX8/LF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP5002CX8/LF CAD Model

Description

Product Overview: NXP IP5002CX8/LF

The NXP IP5002CX8/LF is a cutting-edge interface device designed to provide robust ESD protection. This product is specifically engineered to safeguard high-speed data lines and other sensitive circuits from electrostatic discharge (ESD) events that can cause irreversible damage to electronic components.

Key Features

  • High ESD Protection: The device offers excellent ESD protection exceeding IEC 61000-4-2 level 4 standards, ensuring that your electronic equipment is safe from sudden electrostatic events.
  • Low Capacitance: With its low loading capacitance, the IP5002CX8/LF is ideal for high-speed data applications, providing minimal signal distortion and ensuring signal integrity.
  • Multi-Line Protection: The product is capable of protecting multiple lines, making it a versatile solution for various applications requiring simultaneous shielding of several interfaces.
  • Space-Saving Design: Housed in a compact package, the IP5002CX8/LF saves valuable board space, which is crucial for modern, densely packed electronic devices.

Applications

The NXP IP5002CX8/LF is suitable for a wide range of applications, particularly where high-speed data transmission and ESD sensitivity are concerns. It is commonly used in:

  • USB 2.0 and 3.0 interfaces
  • HDMI, DVI, and DisplayPort interfaces
  • External storage devices
  • Smartphones, tablets, and other portable electronics
  • Set-top boxes and digital TVs
  • Notebook and desktop computers

Technical Specifications

The IP5002CX8/LF boasts impressive technical specifications that include:

  • Low dynamic resistance
  • Bidirectional ESD protection
  • Operating temperature range from -40°C to +85°C
  • Compliance with RoHS and Green standards

With its robust ESD protection capabilities, low capacitance, and multi-line defense, the NXP IP5002CX8/LF is an essential component for designers looking to enhance the durability and performance of their high-speed data interfaces.

You May Also Be Interested in

Texas Instruments
Lowest to $2.0045
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Texas Instruments
Lowest to $3.8651
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Skyworks Solutions Inc.
Need more? Email Us
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1586 $57.8890
890+ $0.1302 $115.8780
1,375+ $0.1261 $173.3875
1,895+ $0.1221 $231.3795
2,450+ $0.1180 $289.1000
3,280+ $0.1058 $347.0240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,478 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess