EN
  • EN
  • DE

IP5006CX11/LF

Part No IP5006CX11/LF
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 2.25k
Values R = 2.25 kOhms, C = 4000pF
ESD Protection Yes
Applications Audio
Mounting SMD (SMT)
Dimension 0.075" L x 0.056" W (1.91mm x 1.41mm)
Height 0.026" (0.65mm)
Win Source Part Number 205209-IP5006CX11/LF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP5006CX11/LF CAD Model

Description

The NXP IP5006CX11/LF is a state-of-the-art integrated circuit designed for the modern demands of power management in complex electronic systems. This advanced chip is part of NXP's extensive portfolio of power management solutions, renowned for their efficiency, reliability, and adaptability across a range of applications.

Key Features

  • High Integration: The IP5006CX11/LF integrates multiple power management functions into a single package, reducing the need for additional components and simplifying design.
  • Efficiency: With its optimized architecture, the chip ensures minimal power loss and maximizes efficiency, which is crucial for battery-powered devices.
  • Flexibility: The product is designed to accommodate a wide range of input voltages, making it suitable for various applications from consumer electronics to industrial systems.
  • Thermal Management: Advanced thermal management features are built into the chip to maintain optimal performance and prevent overheating.
  • Compact Design: The small form factor of the IP5006CX11/LF allows for its use in space-constrained applications without compromising on functionality.

Applications

The NXP IP5006CX11/LF is versatile and can be used across a diverse set of applications. It is particularly well-suited for:

  • Portable and wearable devices where power efficiency and size are critical.
  • Automotive systems that require robust power management solutions.
  • Industrial and IoT devices that demand reliable performance under varying conditions.

Technical Specifications

The technical specifications of the IP5006CX11/LF include:

  • Input Voltage Range: Specified in the datasheet.
  • Output Voltage Range: Configurable to meet the needs of the application.
  • Package: Detailed packaging information available in the product documentation.
  • Operating Temperature Range: Specified to ensure reliable operation across different environments.

For more detailed technical specifications, potential customers are encouraged to consult the official NXP datasheet for the IP5006CX11/LF.

Conclusion

The NXP IP5006CX11/LF is a testament to NXP's commitment to providing innovative power management solutions. Its combination of high integration, efficiency, and flexibility makes it an excellent choice for designers looking to optimize their power systems with a reliable and high-performing component.

You May Also Be Interested in

TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess