EN
  • EN
  • DE

ISP1302HN

Part No ISP1302HN
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Description Usb On-the-go Transceiver With Carkit Support Usb On-the-go Transceiver With Carkit Support
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Pins 24
RoHS Compliant
Win Source Part Number 1000340-ISP1302HN
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISP1302HN CAD Model

Description

Product Overview: NXP ISP1302HN

The NXP ISP1302HN is a cutting-edge USB 2.0 Hi-Speed ULPI transceiver designed to cater to the demanding requirements of modern portable devices. This compact and efficient transceiver is an ideal solution for a wide range of applications, including smartphones, tablets, and other USB-enabled devices.

Key Features

  • High-Speed Performance: The ISP1302HN supports the high-speed USB 2.0 standard, ensuring rapid data transfer rates of up to 480 Mbps for efficient communication between devices.
  • UTMI+ Low Pin Interface (ULPI): With its ULPI interface, the ISP1302HN provides a direct connection to the link layer, reducing pin count and simplifying PCB layout and design.
  • Integrated Battery Charger Detection: This transceiver includes built-in functionality to detect various battery charging standards, enabling optimized charging for a wide range of portable devices.
  • Low Power Consumption: The ISP1302HN is designed with power efficiency in mind, featuring a low-power mode to minimize battery drain when the device is not in use.
  • Small Form Factor: Housed in a compact HVQFN24 package, the ISP1302HN saves valuable board space, making it a perfect choice for space-constrained applications.

Benefits

The NXP ISP1302HN transceiver brings several benefits to device manufacturers and end-users alike. Its high-speed data transfer capability enhances user experience by enabling swift synchronization and file transfers. The integrated charger detection simplifies the design process by eliminating the need for additional components, reducing both cost and complexity. Its low power consumption extends battery life, a critical factor for portable devices. Lastly, its small footprint allows for sleeker and more compact device designs.

Applications

The versatility of the NXP ISP1302HN makes it suitable for a vast array of applications. It is particularly well-suited for:

  • Mobile Phones
  • Tablets and E-Readers
  • Portable Media Players
  • Digital Cameras
  • GPS Units
  • Other USB-Peripheral Devices

In summary, the NXP ISP1302HN provides a robust and versatile solution for USB 2.0 high-speed data transfer and charging in a wide range of portable electronic devices.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Essentra Components
Need more? Email Us
TT Electronics
Lowest to $6.0469
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,016 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess