EN
  • EN
  • DE

ISP1521BE

Part No ISP1521BE
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description USB Hub Controller USB 2.0 80-LQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer NXP
Packaging Tube
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 70°C
Package 80-LQFP
Manufacturer Device Package 80-LQFP (12x12)
Win Source Part Number 002104-ISP1521BE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ISP1521
Introduction Date March 10, 2006
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ISP1521BE CAD Model

Description

NXP ISP1521BE USB Interface Device

The NXP ISP1521BE is a versatile and high-performance USB interface device designed to enable seamless integration of USB functionality into a wide range of electronic applications. This advanced integrated circuit (IC) is part of NXP's reputable line of interface products, known for their reliability and cutting-edge technology.

The ISP1521BE is built on a robust architecture that supports both USB 2.0 high-speed and full-speed operations. It is designed to function as a bridge between a USB host and various peripherals, making it an ideal choice for developers looking to enhance their products with USB connectivity. With its dual-role device capabilities, it can operate as a USB host or a USB peripheral, providing flexibility in application design.

This IC features an integrated Physical Layer (PHY) transceiver, which simplifies the design process by reducing the need for external components. The ISP1521BE also comes equipped with a Serial Interface Engine (SIE) that handles low-level USB protocol details, allowing developers to focus on higher-level functions and application-specific tasks.

For enhanced data handling, the ISP1521BE includes a dedicated DMA engine that facilitates efficient data transfers while minimizing CPU load. This feature is particularly beneficial in applications where high data throughput is essential and system resources are limited.

The NXP ISP1521BE is also designed with power management in mind. It supports various power-saving modes, making it suitable for battery-powered devices where power conservation is critical. Developers can take advantage of these features to create energy-efficient products without compromising on performance.

Overall, the NXP ISP1521BE is a highly capable USB interface device that offers a comprehensive set of features to meet the demands of modern USB connectivity requirements. Whether it's for consumer electronics, industrial control, or communication devices, the ISP1521BE provides a reliable and efficient solution for integrating USB functionality into various products.

You May Also Be Interested in

Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3561 $58.9171
27+ $4.3948 $118.6596
41+ $4.2575 $174.5575
57+ $4.1201 $234.8457
73+ $3.9828 $290.7444
98+ $3.5708 $349.9384
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,664 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess