EN
  • EN
  • DE

PI7C9X760ABLE

Part No PI7C9X760ABLE
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC BRIDGE I2C/SPI TO UART / I2C Bridge, I2C/SPI to UART UART Interface 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Programmable Not Verified
Protocol I2C
Function Bridge, I2C/SPI to UART
Interface UART
Voltage - Supply 1.8V, 2.5V, 3.3V
Current - Supply 6mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Standard Package 62 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889302-PI7C9X760ABLE
Ultra Librarian 3D Model Ultra Librarian PI7C9X760ABLE CAD Model

Description

Diodes Incorporated PI7C9X760ABLE Product Overview

The PI7C9X760ABLE is a cutting-edge I2C-bus/SMBus UART from Diodes Incorporated, designed to provide seamless communication and interface solutions for a broad range of applications. This highly integrated device is engineered to facilitate serial port expansion and is ideal for use in embedded systems where an additional UART is required. It is particularly well-suited for use in industrial control systems, consumer electronics, and automotive applications, where reliable data transfer is critical.

Key Features

  • High-Speed I2C Interface: The device supports Fast-mode Plus, allowing up to 1 Mbit/s operation, which is ten times the speed of standard I2C interfaces. This ensures rapid data transfer and efficient communication between components.
  • Programmable Baud Rate: With a programmable baud rate generator, the PI7C9X760ABLE can be configured to work with a wide range of baud rates, providing flexibility for various system requirements.
  • 64-byte FIFO: It comes equipped with a 64-byte FIFO (First In, First Out) buffer for both transmit and receive channels, enhancing data throughput and reducing CPU overhead.
  • Multi-Function Pin: The device includes a multi-function pin that can be configured as an interrupt, as a wake-up signal, or as a general-purpose input/output (GPIO), offering versatility in system design.
  • Low Power Consumption: It is designed for low power consumption, making it an ideal choice for battery-operated devices and power-sensitive applications.

Applications

The PI7C9X760ABLE is versatile and can be used in various applications, including:

  • Industrial Automation
  • Automotive Infotainment Systems
  • Consumer Electronics
  • Point-of-Sale Terminals
  • Network Equipment

Quality and Reliability

As with all Diodes Incorporated products, the PI7C9X760ABLE is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent requirements for industrial and automotive applications. Customers can trust in the reliability and performance of the PI7C9X760ABLE for their critical communication needs.

For detailed technical specifications, application notes, and support documentation, please refer to the official Diodes Incorporated website or contact their support team.

You May Also Be Interested in

Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,686 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess