EN
  • EN
  • DE

MAX242MJN/883B

Part No MAX242MJN/883B
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS-232 DRVR/RCVR COTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Receiver Hysteresis 500mV
Data Rate 200kbps
Supply Voltage (V) 5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 18-CDIP
Supplier Device Package 18-CDIP
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 702652-MAX242MJN/883B
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX242MJN/883B CAD Model

Description

The MAX242MJN/883B is a high-quality, precision-engineered integrated circuit from Maxim Integrated, a renowned leader in the design and manufacture of analog and mixed-signal products. This device is specifically tailored for demanding applications that require robust performance in challenging environments, making it an ideal choice for military, aerospace, and other high-reliability industries.

At its core, the MAX242MJN/883B is a dual driver/receiver that features two drivers and two receivers. This configuration makes it particularly well-suited for serial communication interfaces, such as RS-232, where bidirectional data flow is essential. It is designed to operate with a single +5V power supply, which simplifies power management in system design.

The MAX242MJN/883B boasts a high data rate capability, ensuring swift and efficient data transmission. Its drivers and receivers are capable of handling data rates up to 120 kbps, which is more than adequate for most serial communication applications. Additionally, the device offers a low-power shutdown mode, significantly reducing power consumption when the interface is not in active use, thereby extending the life of battery-powered applications.

Durability and reliability are key aspects of the MAX242MJN/883B. The device is constructed to meet the stringent requirements of the MIL-STD-883B standard, which covers the methodological standards for military and aerospace electronic components. This compliance ensures that the device can withstand extreme temperatures, mechanical stresses, and other environmental challenges that are common in these sectors.

The MAX242MJN/883B is packaged in a 16-pin ceramic DIP (Dual In-line Package), which is known for its excellent thermal and electrical properties. The ceramic package provides additional protection against harsh conditions, further enhancing the reliability of the device.

In summary, the MAX242MJN/883B from Maxim Integrated is a highly reliable dual driver/receiver that combines performance, power efficiency, and durability. It is an excellent choice for engineers and designers looking to incorporate a trusted communication interface into their high-reliability systems.

You May Also Be Interested in

Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess