EN
  • EN
  • DE

NVMFS5C670NLT1G

Part No NVMFS5C670NLT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 17A/71A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 60 V 17A (Ta), 71A (Tc) 3.6W (Ta), 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN, 5 Leads
Case / Package 5-DFN (5x6) (8-SOFL)
Family Name NVMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NVMFS5C670NLT1GOSTR, NVMFS5C670NLT1GOSDKR, NVMFS5C670NLT1GOSCT
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887916-NVMFS5C670NLT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS5C670NLT1G CAD Model

Description

ON Semiconductor NVMFS5C670NLT1G - Power MOSFET

The ON Semiconductor NVMFS5C670NLT1G is a high-performance Power MOSFET that is designed to meet a wide range of applications, offering a blend of efficiency and reliability for power management solutions. This MOSFET is a part of the PowerTrench® technology family, which is known for its low gate charge, reduced power loss, and optimal energy efficiency.

The NVMFS5C670NLT1G is characterized by its N-Channel configuration and is capable of handling a continuous drain current of 48A, making it suitable for high-power applications. The device operates at 67V, providing a robust threshold for various electronic circuits. With a low on-resistance of 8.4 mOhms at 10V, this MOSFET ensures minimal voltage drop across the device, translating to lower conduction losses and improved overall performance.

The device is housed in a compact, surface-mountable 5x6mm footprint that is part of the LFPAK56, Power-SO8 package. This small form factor makes it an ideal choice for space-constrained applications while still providing the thermal performance required for high-power density designs. The NVMFS5C670NLT1G also features an integrated ESD protection diode, which safeguards the device from electrostatic discharges, enhancing its durability and reliability in sensitive environments.

This Power MOSFET is a versatile component suitable for a broad array of applications, including DC-DC converters, motor drives, power supply modules, and other switching applications where efficiency is critical. Its fast switching speed and low gate charge make it an excellent choice for high-frequency circuits, reducing switching losses and improving the efficiency of the application.

The NVMFS5C670NLT1G is RoHS compliant and halogen-free, reflecting ON Semiconductor's commitment to environmental sustainability. With its superior thermal and electrical characteristics, this Power MOSFET is a reliable and efficient solution for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2485 $62.4250
115+ $1.0244 $117.8060
175+ $0.9924 $173.6700
245+ $0.9604 $235.2980
315+ $0.9284 $292.4460
420+ $0.8323 $349.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,858 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess