The DS90LV011AHMF is a high-performance single differential line driver designed by Texas Instruments to meet the rigorous demands of high-speed data transmission. This device is part of TI's LVDS (Low-Voltage Differential Signaling) family, and it is specifically engineered to operate at speeds of up to 400 Mbps, making it an ideal solution for point-to-point baseband data transmission over controlled impedance media of approximately 100 Ω.
Key Features
- High Data Rates: Supports data rates up to 400 Mbps, enabling efficient and rapid data transmission for a variety of applications.
- Low Power Consumption: Operates with a minimal power supply of 3.3V, ensuring energy-efficient performance in your designs.
- Reduced EMI: The LVDS technology employed in DS90LV011AHMF offers low electromagnetic interference, which is crucial for maintaining signal integrity in noise-sensitive applications.
- Interoperability: This driver is compatible with other LVDS receivers, providing flexibility and ease of integration into existing systems.
- Robust Protection: Features fail-safe circuitry that ensures a high impedance state on the receiver output upon power down or input floating conditions, enhancing the reliability of your system.
Applications
The DS90LV011AHMF is versatile and can be used in a wide array of applications, including but not limited to:
- High-speed data communication for computer peripherals and networking equipment
- Point-to-point baseband data transmission
- Clock distribution networks
- Industrial control and automation systems
- Telecommunications infrastructure
Product Specifications
Parameter
Value
Data Rate
Up to 400 Mbps
Supply Voltage
3.3V
Operating Temperature
-40°C to +85°C
Package
SOT-23
For engineers and designers looking for a reliable, high-speed differential line driver, the DS90LV011AHMF from Texas Instruments stands out as a robust and efficient choice. Its combination of high data rates, low power consumption, and EMI reduction technology makes it a superior component for advanced electronic systems.