EN
  • EN
  • DE

KSZ8852HLEYA

Part No KSZ8852HLEYA
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTLR 2PORT PCI 64LQF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001191-KSZ8852HLEYA
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Interface Controllers
Package Tray
Product Status Active
Protocol Ethernet
Function Switch
Interface Ethernet
Standards 10/100 Base-T/TX PHY
Voltage - Supply 3.3V
Ultra Librarian 3D Model Ultra Librarian KSZ8852HLEYA CAD Model

Description

The KSZ8852HLEYA is a highly efficient, feature-rich network interface solution from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular product is part of the KSZ8852 series, a family of 2-port switch on a chip ICs with PHYs designed to enable a new generation of network connectivity in embedded systems.

Integrated with a 2-port Ethernet switch that includes non-blocking switch fabric, the KSZ8852HLEYA ensures swift data processing and traffic management. Its MAC (Media Access Control) addresses are programmable, providing flexibility and ease of deployment in networked environments. The device also supports full-duplex IEEE 802.3x flow control and half-duplex back-pressure flow control, ensuring reliable data transfer and network integrity.

The KSZ8852HLEYA is designed to be a robust and versatile solution, featuring auto MDI/MDIX to simplify and ensure proper cable connections. It also supports QoS (Quality of Service) with four priority queues, enabling prioritization of traffic, which is crucial for applications that require high levels of data integrity and time sensitivity, such as VoIP or streaming media.

Security is a paramount consideration in networked devices, and the KSZ8852HLEYA addresses this with features like MAC address filtering and VLAN support (IEEE 802.1Q). These features enable network segmentation and provide layers of security to prevent unauthorized access and data breaches.

The KSZ8852HLEYA is also optimized for power efficiency, an essential factor for battery-operated or power-sensitive applications. It supports Energy Efficient Ethernet (IEEE 802.3az) for reduced power consumption during periods of low data activity, making it an environmentally friendly choice for modern networking needs.

All in all, the Microchip Technology's KSZ8852HLEYA is a compact, secure, and power-efficient solution perfect for embedded systems requiring network connectivity. Its extensive feature set and high performance make it an ideal choice for a wide range of applications, including industrial automation, consumer electronics, and smart home devices.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7135 $59.4270
4+ $27.8329 $111.3316
6+ $26.8926 $161.3556
8+ $25.0120 $200.0960
11+ $24.0717 $264.7887
13+ $23.1314 $300.7082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess