EN
  • EN
  • DE

JN5139-Z01-M/00R1T

Part No JN5139-Z01-M/00R1T
Manufacturer NXP / Nexperia
Catalog RF Transceiver Modules
Description RX TXRX MOD 802.15.4 TRC ANT SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features Transceiver Module
Manufacturer NXP
Series JN5139-Z01-M0x
Package Reel - TR
Part Status Obsolete
Family Name JN513
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 NXP
HTSUS 8525.60.1050
Other Part Number 935294023534, JN5139-Z01-M00R1T, 616-1029-1, 616-1029-2, Q5406627, JN5139Z01M00R1T, JN5139-Z01-M00RV, JN5139-Z01-M00
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876224-JN5139-Z01-M/00R1T
Ultra Librarian 3D Model Ultra Librarian JN5139-Z01-M/00R1T CAD Model

Description

Introducing the JN5139-Z01-M/00R1T from NXP

The JN5139-Z01-M/00R1T is a cutting-edge microcontroller unit (MCU) produced by NXP Semiconductors, designed to offer a robust and efficient solution for wireless communication applications. This versatile component is part of NXP's renowned JN5139 series, which is widely recognized for its integration of a wireless transceiver with a 32-bit RISC processor.

Key Features

  • Integrated Wireless Transceiver: The JN5139-Z01-M/00R1T boasts an embedded IEEE802.15.4-compliant transceiver, enabling it to support sophisticated wireless protocols such as Zigbee, JenNet, and other 6LoWPAN standards. This makes it an ideal choice for home automation, smart energy, and Internet of Things (IoT) applications.
  • Powerful Processing Capabilities: At the heart of the MCU is a high-performance 32-bit RISC processor that ensures smooth and efficient operation, even in complex computational tasks. This allows developers to implement advanced features and functionalities within their applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the JN5139-Z01-M/00R1T is optimized for low power consumption, making it suitable for battery-operated devices where longevity and sustainability are crucial.
  • Memory and Storage: The device includes generous on-chip memory resources, with RAM and Flash storage that facilitate robust and responsive application performance.
  • Compact Form Factor: The compact footprint of the JN5139-Z01-M/00R1T ensures that it can be easily integrated into a wide range of product designs without compromising on space.

Applications

The versatility and advanced features of the JN5139-Z01-M/00R1T make it an excellent choice for a variety of applications, including:

  • Smart Home Automation
  • Wireless Sensor Networks
  • Building Automation Systems
  • Industrial Monitoring and Control
  • Smart Lighting Systems
  • Smart Metering
  • Healthcare Monitoring Devices

With its combination of wireless capabilities, processing power, and energy efficiency, the JN5139-Z01-M/00R1T from NXP stands out as a top-tier component for developers looking to create innovative and reliable wireless communication solutions. Whether it's for home, industrial, or commercial environments, this MCU offers the performance and flexibility needed to meet the demands of the modern connected world.

You May Also Be Interested in

Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $34.9254
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess