EN
  • EN
  • DE

JN5139-Z01-M/02R1V

Part No JN5139-Z01-M/02R1V
Manufacturer NXP / Nexperia
Catalog RF Transceiver Modules
Description RF TXRX MODULE 802.15.4 SMA SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, SMA Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Transceiver Modules and Modems
Mfr NXP
Series JN5139-Z01-M0x
Package Tape & Reel
Product Status Obsolete
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation -
Frequency 2.4GHz
Data Rate -
Power - Output 19dBm
Sensitivity -100dBm
Serial Interfaces I²C, SPI, UART
Antenna Type Antenna Not Included, SMA
Utilized IC / Part -
Memory Size 192kB ROM, 96kB RAM
Voltage - Supply 2.2V ~ 3.6V
Current - Receiving 45mA
Current - Transmitting 125mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number JN513
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 NXP
HTSUS 8525.60.1050
Standard Package 200 pcs
Win Source Part Number 1382414-JN5139-Z01-M/02R1V
Ultra Librarian 3D Model Ultra Librarian JN5139-Z01-M/02R1V CAD Model

Description

The JN5139-Z01-M/02R1V is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This product is specifically engineered to provide a reliable and efficient solution for wireless communication applications, with an emphasis on Zigbee networking protocols.

Key Features

  • Wireless Connectivity: Equipped with an integrated 2.4 GHz IEEE 802.15.4-compliant transceiver, the JN5139-Z01-M/02R1V is ideal for implementing Zigbee or other wireless protocols in smart home, industrial automation, and Internet of Things (IoT) devices.
  • Energy Efficiency: Designed for low power consumption, this MCU features various power-saving modes, making it suitable for battery-operated devices where energy efficiency is paramount.
  • Memory: The JN5139-Z01-M/02R1V boasts an ample memory capacity with built-in RAM and EEPROM, facilitating complex applications and data storage without the need for external memory components.
  • Processing Power: With a high-performance 32-bit RISC processor, this MCU delivers the computational power required for data-intensive tasks, ensuring smooth operation and fast data processing.
  • Peripheral Support: The device includes a range of on-chip peripherals, such as ADCs, timers, and UARTs, providing developers with the flexibility to connect a variety of sensors and devices.
  • Compact Form Factor: The JN5139-Z01-M/02R1V comes in a compact package, making it ideal for space-constrained applications without compromising on functionality or performance.

Applications

The versatility of the JN5139-Z01-M/02R1V allows it to be used across a wide range of wireless applications. It is particularly well-suited for:

  • Smart Lighting Systems
  • Home Automation
  • Security and Alarm Systems
  • Energy Management
  • Industrial Monitoring and Control
  • Wireless Sensor Networks

In summary, the JN5139-Z01-M/02R1V from NXP Semiconductors is a feature-rich microcontroller that delivers exceptional performance, energy efficiency, and wireless capabilities. Its robust design and comprehensive feature set make it an excellent choice for developers and manufacturers aiming to create advanced, connected devices within the IoT ecosystem.

You May Also Be Interested in

Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Quectel
Linear IC
Lowest to $22.9926
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $8.4403

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess