EN
  • EN
  • DE
  • IT

JN5168/A02Y

Part No JN5168/A02Y
Manufacturer NXP / Nexperia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1178670-JN5168/A02Y
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JN5168/A02Y CAD Model

Description

The NXP JN5168/A02Y is a versatile, ultra-low-power, high-performance wireless microcontroller designed to cater to a wide range of Internet of Things (IoT) applications. This compact and efficient module is part of NXP's JN516x series, which is well-known for its robustness and reliability in wireless communication.

Key Features

  • Wireless Connectivity: Equipped with an integrated 2.4 GHz IEEE 802.15.4-compliant transceiver, the JN5168/A02Y offers excellent connectivity options for ZigBee, JenNet-IP, and other proprietary wireless networking protocols.
  • Power Efficiency: Designed with power conservation in mind, it features a deep sleep mode and an energy-efficient processor, making it ideal for battery-operated devices in smart homes, industrial automation, and telemetry.
  • Memory Capacity: The device boasts 256 kB of Flash memory and 32 kB of RAM, providing ample space for complex software stacks and application code.
  • Processing Power: At the heart of the JN5168/A02Y lies a 32-bit RISC processor, offering the computational power needed to handle demanding tasks and data processing with ease.

Applications

The NXP JN5168/A02Y is ideal for a variety of applications, including:

  • Smart Lighting Systems
  • Home and Building Automation
  • Wireless Sensor Networks
  • Energy Management
  • Consumer Electronics

Development Support

Developers can take advantage of NXP's comprehensive software development kits (SDKs) and tools to streamline the development process. The JN5168/A02Y is supported by a range of development boards and kits, making prototyping and testing more accessible for engineers and developers.

Environmental and Quality Certifications

Committed to environmental sustainability and quality, the JN5168/A02Y complies with RoHS directives and is produced under strict quality control standards, ensuring both reliability and eco-friendliness in its manufacturing process.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess