EN
  • EN
  • DE

K32L2B31VFT0A

Part No K32L2B31VFT0A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202919-K32L2B31VFT0A
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series K32 L2
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity FlexIO, I²C, SPI, TSI, UART/USART, USB
Ultra Librarian 3D Model Ultra Librarian K32L2B31VFT0A CAD Model

Description

Introducing the K32L2B31VFT0A Microcontroller from NXP

The K32L2B31VFT0A is a cutting-edge microcontroller unit (MCU) designed by NXP Semiconductors, catering to a wide array of applications that demand low power consumption coupled with high performance. This device is a part of the Kinetis L series, which is renowned for its energy efficiency and robust processing capabilities, making it an ideal choice for smart meters, industrial control systems, and portable medical devices.

At the heart of the K32L2B31VFT0A lies a powerful ARM Cortex-M0+ core, which operates at speeds of up to 48 MHz. This core is designed to deliver exceptional performance while maintaining minimal energy usage. The MCU also boasts a memory configuration that includes 256 KB of flash memory and 32 KB of RAM, providing ample space for complex applications and data storage.

Furthermore, the K32L2B31VFT0A is equipped with a variety of peripherals that enhance its functionality. It includes multiple communication interfaces such as I2C, SPI, and UART, enabling seamless connectivity with other devices and systems. For applications requiring accurate timing and control, the device incorporates a range of timers and a 12-bit analog-to-digital converter (ADC) for precise analog signal measurement.

Security is a paramount consideration in today's connected world, and the K32L2B31VFT0A addresses this need with its built-in security features. The device offers a hardware random number generator and a cyclic redundancy check (CRC) module to ensure data integrity and secure communications.

Designed for versatility, the K32L2B31VFT0A is available in a 48-pin LQFP package, which is suitable for space-constrained applications while still providing enough I/O options for complex designs. The MCU operates within a wide voltage range of 1.71V to 3.6V, ensuring flexibility in various power environments.

In summary, the K32L2B31VFT0A from NXP is a robust and versatile microcontroller that strikes an optimal balance between power efficiency and processing capabilities. Its rich set of features and peripherals make it an excellent choice for designers looking to create advanced, low-power, and secure embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7682 $51.9138
22+ $4.7329 $104.1238
33+ $4.5850 $151.3050
46+ $4.4371 $204.1066
59+ $4.2892 $253.0628
79+ $3.8455 $303.7945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,780 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess