EN
  • EN
  • DE

F28384SPTPS

Part No F28384SPTPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description C2000 32-BIT MCU WITH CONNECTIVI  /  C28x series Microcontroller IC 32-Bit Dual-Core 200MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Fixed-Point
Package Tray
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CANbus, Ethernet, I²C, McBSP, SCI, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 97
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 86K x 16
Supply Voltage - Operating 1.14V ~ 1.26V
Data Converters A/D 20x12b, 29x16b SAR; A/D 3x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Other Names 296-F28384SPTPS
Standard Package 40
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261981-F28384SPTPS
Ultra Librarian 3D Model Ultra Librarian F28384SPTPS CAD Model

Description

The F28384SPTPS is a state-of-the-art microcontroller unit (MCU) from Texas Instruments, renowned for its high performance and flexibility in a variety of applications. This advanced MCU is part of the C2000™ family, which is specifically designed for real-time control applications. The F28384SPTPS is an ideal choice for engineers and developers looking to create sophisticated systems requiring precise control, such as industrial drives, renewable energy systems, automotive applications, and power supplies.

Key Features

  • High-Performance Processing: At the heart of F28384SPTPS is a 32-bit floating-point CPU, which operates at frequencies up to 200MHz. This powerful processor provides the speed and precision necessary for advanced control algorithms.
  • Integrated Memory: The MCU comes equipped with ample memory resources, including up to 1MB of flash memory and 204KB of SRAM, ensuring smooth operation and sufficient space for complex programs and data.
  • Dual-Core Architecture: Featuring a dual-core configuration, the F28384SPTPS allows for parallel processing and improved system efficiency. One core can handle the main control tasks, while the second core manages peripheral operations or additional control algorithms.
  • Robust Peripheral Set: The device includes a wide range of peripherals such as multiple PWM outputs, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and communication interfaces like CAN, SPI, and I2C, making it highly versatile for interfacing with other components in a system.
  • Enhanced Control Peripherals: Advanced peripherals like high-resolution PWMs and enhanced capture modules are specifically designed for precision control applications, enabling fine-tuning of system parameters for optimal performance.

Applications

The F28384SPTPS MCU is suitable for a wide range of applications, including:

  • Industrial motor drives and servo controllers
  • Renewable energy systems like solar inverters and wind turbines
  • Automotive control systems including electric vehicle (EV) powertrains
  • Power supply design and management
  • Advanced sensing and monitoring systems

With its combination of performance, memory, and peripherals, the F28384SPTPS from Texas Instruments is a robust and flexible MCU choice for developers looking to push the boundaries of control and efficiency in their electronic designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.5321 $81.0642
4+ $33.2571 $133.0284
5+ $32.2178 $161.0890
7+ $31.1785 $218.2495
9+ $30.1392 $271.2528
12+ $27.0214 $324.2568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess