The KTY82/120 is a silicon temperature sensor crafted by NXP Semiconductors, designed to offer precise and reliable temperature readings. This sensor is part of the KTY82 series, which are known for their high accuracy and stability over a wide temperature range. The KTY82/120 is particularly well-suited for applications requiring a direct and linear temperature measurement.
Key Features
- Temperature Range: The KTY82/120 operates over a broad temperature range, making it versatile for diverse applications.
- Accuracy: It delivers excellent accuracy, ensuring reliable temperature readings crucial for system control and monitoring.
- Stability: This sensor maintains its performance over time, providing consistent readings even with prolonged use.
- Linear Output: The linear characteristic of the sensor's output simplifies the design of temperature measurement circuits, reducing the need for complex algorithms.
- Low Power Consumption: It is designed for energy-efficient operation, which is especially beneficial for battery-powered devices.
- Robust Design: The KTY82/120 is built to withstand harsh conditions, contributing to its reliability in industrial and automotive environments.
Applications
The KTY82/120 sensor is ideal for a wide range of applications. It is commonly used in automotive electronics for monitoring coolant, oil, and air temperatures. In industrial settings, it serves as a critical component for process control, ensuring accurate temperature regulation. Additionally, it is suitable for household appliances, medical devices, and any other systems where precise temperature monitoring is necessary.
Technical Specifications
Attribute
Value
Resistance at 25°C
2 kΩ
Temperature Coefficient
Positive
Package Type
SOD70
Mounting Type
Through Hole
With its robust design, the KTY82/120 from NXP Semiconductors is an excellent choice for designers and engineers looking for a reliable temperature sensor for their next project.