EN
  • EN
  • DE

LM324A

Part No LM324A
Manufacturer NXP / Nexperia
Description Low power quad op amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1198613-LM324A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Signal Processing, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LM324A CAD Model

Description

The NXP LM324A represents a significant advancement in the field of operational amplifiers. Designed for superior performance, this quadruple operational amplifier integrates four independent high-gain, internally frequency-compensated amplifiers that are designed to operate from a single power supply. Its wide range of applications includes conventional analog circuits, transducer amplifiers, DC gain blocks, and all the conventional op-amp circuits that now can be more easily implemented in single power supply systems.

Key Features

  • Wide Supply Range: The LM324A operates from a single power supply over a wide range of voltages, from 3V to 32V, or dual supplies of ±1.5V to ±16V. This versatility makes it suitable for diverse applications and simplifies power management.
  • Low Supply Current Drain: Despite its robust functionality, the LM324A is designed to be efficient with a low supply current drain, making it ideal for battery-powered devices and energy-conscious applications.
  • Input Common-Mode Voltage Range: The input common-mode voltage range includes ground, allowing the user to directly sense ground-referenced signals in single-supply operations.
  • Differential Input Voltage Range: The LM324A can handle differential input voltage ranges equal to the power supply voltage, ensuring flexibility in sensor interfacing and signal processing.
  • Large Output Voltage Swing: The output can swing 0V to V+ - 1.5V, providing a broad dynamic range for your applications.

Applications

The LM324A is incredibly versatile and can be used in a host of applications. Some typical uses include:

  • Transducer amplifiers
  • DC gain blocks
  • Analog calculators
  • Conventional operational amplifier circuits
  • Signal conditioners and converters
  • Many types of analog filtering
  • Battery-powered and portable devices

In conclusion, the NXP LM324A is a robust, versatile operational amplifier that brings efficiency and adaptability to a wide range of electronic applications. Its ability to operate on a single supply and handle large voltage swings makes it an excellent choice for designers looking for a reliable and flexible component for their analog circuits.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0767 $50.2385
1,395+ $0.0718 $100.1610
2,165+ $0.0694 $150.2510
3,100+ $0.0646 $200.2600
4,030+ $0.0621 $250.2630
5,030+ $0.0597 $300.2910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,138 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess