EN
  • EN
  • DE

LM75ADP

Part No LM75ADP
Manufacturer NXP / Nexperia
Description Digital temperature sensor and thermal Watchdog
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1200692-LM75ADP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in System Monitoring, Computers & Computer Peripherals, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian LM75ADP CAD Model

Description

Product Overview: LM75ADP from NXP

The LM75ADP is a precision integrated circuit temperature sensor with an I2C interface from the renowned semiconductor manufacturer, NXP Semiconductors. Designed for a wide range of applications, this digital temperature sensor provides a complete temperature monitoring system with a factory-calibrated accuracy of ±2°C from -25°C to +100°C and ±3°C over -55°C to +125°C.

Featuring a robust design, the LM75ADP operates over a supply voltage range of 2.8V to 5.5V, making it versatile for various electronic devices and systems. Its low power consumption and sleep mode make it ideal for power-sensitive applications.

Key Features

  • Digital Accuracy: The sensor provides a digital output with a resolution of 0.125°C, allowing for precise temperature monitoring without the need for additional signal conditioning.
  • Programmable Thresholds: Users can set both the overtemperature shutdown and hysteresis limits, enabling the sensor to act as a standalone thermostat without the need for constant polling by a host controller.
  • Simple I2C Interface: The I2C bus facilitates easy integration into most microcontroller-based systems, supporting both standard and fast mode operations.
  • Multiple Device Access: The LM75ADP supports a bus timeout feature that prevents bus lock-up, and with its three selectable address pins, up to eight devices can be connected to the same bus.

Applications

The LM75ADP is suitable for various applications, including:

  • System thermal management
  • Personal computers
  • Electronics equipment
  • Industrial controllers

With its compact form factor, the LM75ADP is available in small 8-pin packages such as SO8 and TSSOP8, ensuring a minimal footprint on the PCB. Its ease of use, combined with NXP's reputation for reliability, makes the LM75ADP a preferred choice for designers looking to incorporate temperature monitoring and control in their systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3508 $50.8660
305+ $0.3286 $100.2230
475+ $0.3175 $150.8125
680+ $0.2953 $200.8040
880+ $0.2842 $250.0960
1,100+ $0.2731 $300.4100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess