EN
  • EN
  • DE

LPC1112FHI33/202,5

Part No LPC1112FHI33/202,5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 32HVQFN  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 32-HVQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC1100L
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 28
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number LPC1112
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935297181551
Standard Package 490
Win Source Part Number 1070620-LPC1112FHI33/202,5
Ultra Librarian 3D Model Ultra Librarian LPC1112FHI33/202,5 CAD Model

Description

Product Overview: LPC1112FHI33/202,5 - NXP Semiconductors

The LPC1112FHI33/202,5 is a microcontroller product from NXP Semiconductors that belongs to their LPC1100XL series, known for its low power consumption and high performance. This microcontroller is based on a 32-bit ARM Cortex-M0 processor, which offers a cost-effective solution for a wide range of applications.

Key Features:

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
  • Memory: Comes with 32 KB of on-chip flash memory and 8 KB of SRAM, providing ample space for application code and data storage.
  • I/O Pins: Features 22 General Purpose I/O (GPIO) pins that offer high-levels of customization and flexibility.
  • Package: Available in a 33-pin HVQFN package that is suitable for space-constrained applications.
  • Serial Interfaces: Includes a variety of serial interfaces such as I2C, SPI, and UART for easy communication with peripherals and other microcontrollers.
  • Power Efficiency: Designed for power-sensitive applications with multiple power-saving modes to ensure efficient operation.
  • Analog Features: Equipped with an 8-channel, 10-bit ADC (Analog-to-Digital Converter) for interfacing with analog sensors and devices.

Applications:

The LPC1112FHI33/202,5 is ideal for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Alarm systems
  • Battery powered devices
  • IoT devices

Additional Information:

This microcontroller is supported by a comprehensive suite of development tools, including NXP's own LPCXpresso IDE and other third-party tools, which simplifies the development process. The LPC1112FHI33/202,5 is also characterized by its ease of use and wide operating temperature range, making it a versatile choice for designers looking to balance performance with power efficiency.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess