EN
  • EN
  • DE

LPC1112FHN33/201,551

Part No LPC1112FHN33/201,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 32 Bit Microcontroller, ARM Cortex-M0, 50 MHz, 16 KB, 4 KB, 33, HVQFN RoHS Compliant: Yes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of ADC Channels 8
RAM Size 4 kB
RoHS Non-Compliant
Win Source Part Number 1204764-LPC1112FHN33/201,551
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC1112FHN33/201,551 CAD Model

Description

NXP LPC1112FHN33/201,551 Microcontroller

The NXP LPC1112FHN33/201,551 is a powerful and versatile microcontroller that is part of the LPC1100 series, designed for embedded applications requiring low power consumption and high-performance processing. This microcontroller is ideal for a wide range of industrial, consumer, and computing applications.

Key Features:

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
  • Memory: Comes with 32 KB of on-chip flash memory and 4 KB of SRAM, providing ample space for complex applications and data storage.
  • Package: Available in a compact 33-pin HVQFN package, making it suitable for space-constrained applications.
  • I/O: Provides up to 28 General Purpose I/O (GPIO) pins for interfacing with peripherals and external components.
  • Serial Interfaces: Includes a range of serial interfaces such as I2C, SPI, and UART for communication with other devices and modules.
  • Analog-to-Digital Converter (ADC): Features an integrated 10-bit ADC with up to 8 channels, allowing the microcontroller to process analog signals.
  • Clock System: Supports multiple clock sources for flexibility in power consumption and performance tuning.
  • Power Efficiency: Designed with NXP's low-power technology, the LPC1112FHN33/201,551 offers multiple power modes to optimize power consumption.

Applications:

The LPC1112FHN33/201,551 is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Battery-powered devices
  • Medical monitoring equipment
  • Home automation
  • Consumer electronics
  • Internet of Things (IoT) devices

Programming and Development:

With support for the industry-standard ARM Keil MDK, IAR Systems development tools, and NXP's own LPCXpresso IDE, developers can easily program the LPC1112FHN33/201,551. The microcontroller also supports in-system programming (ISP) and in-application programming (IAP) for seamless updates and maintenance.

For designers and engineers looking for a low-power, high-performance microcontroller, the NXP LPC1112FHN33/201,551 is an excellent choice that combines functionality, efficiency, and ease of use in a small package.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess