EN
  • EN
  • DE

LPC1113

Part No LPC1113
Manufacturer NXP / Nexperia
Description Cortex-M0 based microcontrollers with industry-leading power and efficiency
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1204082-LPC1113
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC1113 CAD Model

Description

NXP LPC1113 Microcontroller

The NXP LPC1113 is a powerful and cost-effective microcontroller designed for a wide range of embedded applications. As part of the LPC1100 series, the LPC1113 is built on a 32-bit ARM Cortex-M0 processor core, which provides a perfect blend of energy efficiency and performance. This microcontroller is an ideal choice for applications in automation, consumer electronics, and smart control systems due to its rich set of features and low power consumption.

With a clock speed of up to 50 MHz, the LPC1113 delivers the processing power needed for complex tasks, while maintaining a low power profile. It comes with 32 KB of on-chip flash memory and 8 KB of SRAM, ensuring ample space for code storage and smooth execution of applications. The inclusion of In-System Programming (ISP) and In-Application Programming (IAP) capabilities allows for easy firmware updates, making the LPC1113 a versatile and maintainable choice for long-term projects.

The LPC1113 features a range of built-in peripherals, including multiple serial communication interfaces such as UART, I2C, and SPI, which facilitate easy data exchange with other devices and sensors. It also offers up to 42 General-Purpose I/O (GPIO) pins, providing the flexibility to connect to a variety of external components.

For enhanced functionality, the LPC1113 includes a 10-bit Analog-to-Digital Converter (ADC) with up to eight channels, allowing it to handle analog input signals for real-time processing. It also supports various timer functions and a PWM output for precise control over external devices.

Engineered with a focus on power efficiency, the LPC1113 supports multiple power-saving modes, including a deep power-down mode that significantly reduces power consumption when the microcontroller is not active. This makes it especially suitable for battery-operated devices where power management is critical.

Overall, the NXP LPC1113 is a robust and reliable microcontroller that offers a rich feature set for developers looking to create sophisticated and power-conscious designs. Its compatibility with a wide range of development tools and software libraries further simplifies the development process, allowing for rapid prototyping and deployment.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess