Products specifications Report Issue?

Win Source Part Number 988093-LPC1113FHN330A
Categories OEM Parts(J-L)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPC1113FHN330A CAD Model

Description

The LPC1113FHN330A is a cutting-edge microcontroller product from NXP Semiconductors, designed to offer a high-performance and cost-effective solution for embedded applications. This microcontroller is part of the LPC1100 series, which is well-known for its low power consumption, making it an ideal choice for battery-powered and energy-sensitive systems.

Key Features:

  • Processor Core: The LPC1113FHN330A is equipped with a powerful ARM Cortex-M0 processor core, which operates at frequencies of up to 50 MHz. This core provides the efficiency and processing power needed for complex algorithms and control tasks.
  • Memory: It features 24 KB of on-chip flash memory for program storage and 8 KB of SRAM, which is sufficient for handling small to medium-sized applications.
  • I/O Capabilities: The device comes with 36 General Purpose I/O (GPIO) pins, offering flexibility in connecting with external peripherals and custom hardware interfaces.
  • Serial Communication: Multiple serial communication options are available, including I2C, SPI, and UART, allowing for easy integration with other components and systems.
  • Timers and Analog to Digital Converter (ADC): It includes a range of timers and a 10-bit ADC, which are essential for tasks that require precise timing and analog signal processing.
  • Power Efficiency: The microcontroller supports multiple power modes, including a deep power-down mode with ultra-low power consumption, ensuring energy efficiency in operation.
  • Packaging: The LPC1113FHN330A comes in a compact 33-pin HVQFN package, which is suitable for space-constrained applications.

Applications:

The versatility of the LPC1113FHN330A makes it suitable for a wide range of applications, such as industrial control systems, consumer electronics, IoT devices, and sensor hubs. Its robust feature set and power efficiency also make it an excellent choice for automotive applications, smart metering, and handheld devices.

Development Support:

NXP offers comprehensive development support for the LPC1113FHN330A with its extensive software and hardware tools, including the LPCXpresso IDE for software development, and a range of development boards for rapid prototyping. This ensures that developers can accelerate the product development cycle and bring their innovations to market quickly.

You May Also Be Interested in

Amic
Need more? Email Us
ECAD model for LP62S16512U-55LLI
Texas Instruments
Need more? Email Us
ECAD model for JD54174BEA
Linear Technology
Need more? Email Us
ECAD model for LT1255CS8
National Semiconductor (TI)
Need more? Email Us
ECAD model for LM1246DEDNA
Level One
Need more? Email Us
ECAD model for LXT317PE
Intel
Contact for details
Need more? Email Us
ECAD model for JS29F16G08FANB1
Freescale Semiconductor - NXP
Flip Flop D-Type Pos-Edge 2-Element 14-Pin CDIP Flip Flop D-Type Pos-Edge 2-Element 14-Pin CDIP
Need more? Email Us
ECAD model for JM38510/05101BCB
Fairchild/ON Semiconductor
POWER BIPOLAR TRANSISTOR NPN / Bipolar (BJT) Transistor Array NPN 230V 13A 30MHz 130W Through Hole HPM F2
Need more? Email Us
ECAD model for KSC5200OTU
Samsung
Need more? Email Us
ECAD model for K7P403622M-HC19

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention