EN
  • EN
  • DE

LPC11C14FBD48

Part No LPC11C14FBD48
Manufacturer NXP / Nexperia
Description 32-bit ARM Cortex-M0 microcontroller; 16/32 kB flash, 8 kB SRAM C_CAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204086-LPC11C14FBD48
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC11C14FBD48 CAD Model

Description

The NXP LPC11C14FBD48 is a robust and versatile microcontroller that is part of the LPC1100 series, designed for embedded applications requiring low power consumption and high performance. This microcontroller is based on a 32-bit ARM Cortex-M0 processor core, which operates at frequencies of up to 50 MHz, providing a perfect blend of energy efficiency and processing power.

With 32 KB of on-chip flash memory and 8 KB of SRAM, the LPC11C14FBD48 offers ample storage for code and data. Its flash memory boasts a 256 Byte page size and 20,000 erase/write cycles, ensuring longevity and reliability for applications that require frequent updates or data logging.

This microcontroller features a wide range of peripherals, including up to 42 General Purpose I/O (GPIO) pins, which provide the flexibility to interface with various external components. It also has several serial communication interfaces, such as UART, I2C, and SPI, allowing for easy integration into communication networks and for interfacing with sensors, memory, and other peripherals.

The LPC11C14FBD48 is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to eight channels, enabling the microcontroller to process analog signals from sensors and convert them into digital values for further processing. Additionally, it includes multiple timers and a 32-bit Real-Time Clock (RTC), which are essential for time-sensitive tasks and real-time scheduling.

For enhanced security and system integrity, the LPC11C14FBD48 comes with an integrated CAN (Controller Area Network) transceiver, making it an ideal choice for automotive and industrial applications where reliable communication is critical. It also features an In-System Programming (ISP) and In-Application Programming (IAP) support, allowing for firmware updates without the need for external programming devices.

Housed in a compact 48-pin LQFP package, the LPC11C14FBD48 is designed to fit into space-constrained applications while providing ample I/O options. Its operating temperature range of -40°C to +85°C ensures reliable operation in harsh environments, making it suitable for a wide range of industrial, automotive, and consumer applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4666 $51.9990
31+ $3.2472 $100.6632
48+ $3.1375 $150.6000
69+ $2.9181 $201.3489
90+ $2.8084 $252.7560
112+ $2.6987 $302.2544
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess