EN
  • EN
  • DE

NTB6413ANG

Part No NTB6413ANG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel Power MOSFET 100 V, 42 A, 28 mΩ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 42A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 51nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1800pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 136W (Tc)
Rds On (Maximum) @ Id, Vgs 28 mOhm @ 42A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1232339-NTB6413ANG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name NTB6413AN
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NTB6413ANG CAD Model

Description

The NTB6413ANG from ON Semiconductor is a high-performance Power MOSFET designed to meet the demanding requirements of modern electronic circuits. This device is well-suited for a wide range of applications, including power management, motor control, and high-efficiency power conversion.

Key Features

  • N-Channel MOSFET: The NTB6413ANG is an N-Channel MOSFET that provides efficient power control with high current-carrying capacity.
  • High Current Rating: This MOSFET is capable of handling continuous drain currents up to 130 A, making it ideal for high-power applications.
  • Low RDS(on): It offers a low on-resistance (RDS(on)) of only 4.8 mΩ at VGS = 10 V, reducing power loss and improving energy efficiency.
  • High Voltage Tolerance: The device can withstand drain-source voltages up to 30 V, allowing for use in a variety of circuits without the risk of voltage breakdown.
  • TO-263 Package: The NTB6413ANG comes in a TO-263 (D2PAK) package, which is known for its robustness and excellent thermal performance.

Applications

The ON Semiconductor NTB6413ANG is versatile and can be used in various applications that require high-speed switching and power handling capabilities. Some of these applications include:

  • DC/DC converters
  • Motor drives
  • Power supplies
  • Automotive applications
  • Switching regulators
  • Synchronous rectification

Performance and Reliability

The NTB6413ANG is designed with state-of-the-art technology that ensures reliable performance under harsh conditions. Its robustness is complemented by features such as fast switching speed and thermal stability, which make it an excellent choice for designers looking to optimize their power systems for both performance and reliability.

Environmental Compliance

ON Semiconductor is committed to environmental stewardship, and the NTB6413ANG is no exception. It is compliant with RoHS and Halogen-Free standards, minimizing the environmental impact and making it suitable for eco-friendly products.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7558 $57.8718
52+ $2.2615 $117.5980
80+ $2.1910 $175.2800
109+ $2.1194 $231.0146
141+ $2.0490 $288.9090
189+ $1.8376 $347.3064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess