EN
  • EN
  • DE

LPC11E14FBD48/401

Part No LPC11E14FBD48/401
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 10K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 206560-LPC11E14FBD48/401
Ultra Librarian 3D Model Ultra Librarian LPC11E14FBD48/401 CAD Model

Description

The NXP LPC11E14FBD48/401 microcontroller is a powerful and versatile chip designed for embedded applications. This microcontroller is part of the LPC1100XL series, which is known for its low-power consumption and high-performance ARM Cortex-M0 processor. It is an ideal choice for a wide range of industrial, consumer, and computing applications.

Key Features

  • Processor: ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
  • Memory: Comes with 32 KB of on-chip flash programming memory and 8 KB of SRAM, providing ample space for complex applications.
  • GPIO: Features up to 40 General Purpose I/O (GPIO) pins with configurable pull-up/pull-down resistors, giving developers flexibility in interfacing with various peripherals.
  • Serial Interfaces: Includes multiple serial interfaces such as I2C, SPI, and UART, enabling easy communication with other chips and peripherals.
  • Timer Functions: Equipped with multiple 16-bit timers, a 24-bit system timer, and a PWM for accurate timing and control operations.
  • ADC: Contains an integrated 10-bit Analog-to-Digital Converter (ADC) with 8 channels, allowing it to interface with analog sensors and devices.
  • Package: Available in a compact 48-pin LQFP package, suitable for space-constrained applications.
  • Power Efficiency: Designed for low-power operation with an integrated Power Management Unit (PMU) and reduced power modes for energy-saving applications.

Applications

The LPC11E14FBD48/401 is a highly adaptable microcontroller that can be used in various applications such as:

  • Industrial control systems
  • Consumer electronics
  • Automation systems
  • Internet of Things (IoT) devices
  • Battery-powered applications
  • And many more

With its robust feature set and low-power operation, the NXP LPC11E14FBD48/401 microcontroller is an excellent choice for designers looking to develop efficient and reliable embedded systems.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7477 $54.2339
16+ $6.3571 $101.7136
25+ $6.1584 $153.9600
34+ $5.9598 $202.6332
44+ $5.7611 $253.4884
59+ $5.1651 $304.7409
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess