EN
  • EN
  • DE

LPC11E67JBD100E

Part No LPC11E67JBD100E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC11Exx
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 20K x 8
Supply Voltage - Operating 2.4V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LPC11
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names NXPNXPLPC11E67JBD100E,LPC11E67JBD100E-ND,568-14498,935304419551,2156-LPC11E67JBD100E
Standard Package 90
Win Source Part Number 1028211-LPC11E67JBD100E
Ultra Librarian 3D Model Ultra Librarian LPC11E67JBD100E CAD Model

Description

The NXP LPC11E67JBD100E is a high-performance microcontroller designed for a wide array of applications, particularly those requiring a balance between power efficiency and processing capability. This microcontroller is part of the LPC1100XL series, which is renowned for its low power consumption and impressive processing speed, making it an ideal choice for industrial, automotive, and consumer markets.

Key Features:

  • Core: The LPC11E67JBD100E is equipped with a powerful ARM Cortex-M0 processor, which operates at frequencies of up to 50 MHz. This core provides the efficiency and speed necessary for complex algorithms and control systems.
  • Memory: It boasts 64 KB of on-chip flash memory and 8 KB of SRAM. This memory configuration allows for robust application development and efficient data handling.
  • I/O Ports: With up to 54 General Purpose I/O (GPIO) pins, this microcontroller offers ample connectivity options for interfacing with sensors, actuators, and other peripherals.
  • Serial Interfaces: Multiple serial interfaces are available, including UART, I2C, SPI, and CAN, providing versatile communication capabilities with external devices.
  • Analog Features: It includes an 8-channel, 10-bit ADC (Analog-to-Digital Converter), enabling the microcontroller to process analog signals from various sources.
  • Packages: The LPC11E67JBD100E comes in a compact LQFP-100 package, which is suitable for space-constrained applications while still offering enough pins for complex tasks.
  • Power Efficiency: This microcontroller is designed with power efficiency in mind, featuring an array of power-saving modes such as Sleep, Deep-sleep, and Deep power-down modes.

Applications:

The LPC11E67JBD100E is versatile enough to be used in a variety of applications, such as:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Consumer electronics
  • Internet of Things (IoT) devices

Development Support:

NXP provides comprehensive development support for the LPC11E67JBD100E with software libraries, development boards, and a robust ecosystem of tools. This ensures a smooth development process from prototyping to production.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess