EN
  • EN
  • DE

LPC11U12F/201 HN33

Part No LPC11U12F/201 HN33
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 300579-LPC11U12F/201 HN33
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC11U12F/201 HN33 CAD Model

Description

The NXP LPC11U12F/201 HN33 is a robust, low-power microcontroller that is part of the LPC11Uxx family of Cortex-M0 based devices. This microcontroller is designed to deliver a perfect blend of power efficiency and performance, making it an ideal choice for a wide range of applications in sectors such as industrial control, consumer electronics, and automation systems.

Key Features

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
  • Memory: Equipped with 16 KB of on-chip flash memory and 4 KB of SRAM, providing ample space for complex programs and real-time data processing.
  • USB Connectivity: Features a Full-Speed USB 2.0 device interface with integrated PHY, enabling easy integration with USB-based systems and peripherals.
  • Serial Interfaces: Includes a variety of serial interfaces such as I2C, SPI, and USART, allowing for versatile communication options with other devices and peripherals.
  • GPIO: Offers up to 42 General Purpose I/O (GPIO) pins for interfacing with external components and custom circuitry.
  • Timers: Comes with multiple 32-bit timers, a 24-bit system timer, and SSP/SPI interfaces for precise timing operations and protocol handling.
  • Analog: Features an 8-channel, 10-bit ADC with a conversion rate of 400 kS/s for analog signal processing.
  • Power Efficiency: Supports multiple power-saving modes, including Deep Sleep, Power-down, and Deep Power-down modes for energy-critical applications.

Applications

The LPC11U12F/201 HN33 is versatile enough to be used in a multitude of applications. Its USB connectivity makes it suitable for creating USB accessories and peripherals, while its low power consumption and rich set of peripherals allow it to excel in sensor management, basic robotics, and small-scale automation projects. Additionally, its ease of use and low cost make it a go-to choice for educational purposes and DIY projects.

Support and Resources

NXP provides extensive support for the LPC11U12F/201 HN33 microcontroller, including a comprehensive suite of development tools, software libraries, and documentation to help designers and engineers harness the full potential of the device. The microcontroller is also backed by NXP's active community and technical forums, offering a valuable resource for troubleshooting and project development.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess