EN
  • EN
  • DE

LPC11U24FHI33/301,

Part No LPC11U24FHI33/301,
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 33HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-HVQFN (5x5)
Win Source Part Number 1056978-LPC11U24FHI33/301,
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LPC11U24FHI33/301, CAD Model

Description

The NXP LPC11U24FHI33/301 is a powerful and versatile microcontroller that is part of the LPC11U00 series designed for embedded applications. This 32-bit MCU is built around a high-performance ARM Cortex-M0 processor core, making it ideal for a wide range of industrial, consumer, and general-purpose applications.

Core Features

  • Processor: ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
  • Memory: Comes with 32 KB of on-chip flash memory and 8 KB of SRAM, providing ample space for complex applications and software.
  • Package: Available in a compact 33-pin HVQFN package, making it suitable for space-constrained applications.

Connectivity and I/O

The LPC11U24FHI33/301 offers a range of connectivity options:

  • USB 2.0 Full-Speed Device Controller with integrated PHY for serial communication.
  • Serial interfaces including UART, I2C, and SPI for easy connection to peripherals and other microcontrollers.
  • Up to 28 General Purpose I/O (GPIO) pins for interfacing with sensors, actuators, and other electronic components.

Power Efficiency and Analog Features

This MCU is designed with power efficiency in mind, featuring multiple power-saving modes to extend battery life in portable devices. It also includes several analog peripherals:

  • One Analog-to-Digital Converter (ADC) with 8 channels and up to 10-bit resolution.
  • Windowed Watchdog Timer (WWDT) and a 10-bit Digital-to-Analog Converter (DAC) for analog output.

Development and Debugging

For development and debugging, the LPC11U24FHI33/301 supports In-System Programming (ISP) and In-Application Programming (IAP) capabilities, along with integrated Serial Wire Debug (SWD). These features enable developers to rapidly prototype and test their applications, ensuring a smooth development process.

Applications

With its robust feature set, the NXP LPC11U24FHI33/301 is an excellent choice for applications such as:

  • Industrial automation and control systems.
  • Consumer electronics and handheld devices.
  • Internet of Things (IoT) devices and smart sensors.
  • Medical devices and healthcare equipment.

The NXP LPC11U24FHI33/301 microcontroller strikes a balance between performance, power consumption, and peripheral integration, making it a go-to solution for designers looking for a cost-effective yet powerful MCU.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess