EN
  • EN
  • DE

LPC11U2X

Part No LPC11U2X
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 32-bit ARM Cortex-M0 microcontroller; up to 32 kB flash; up to 10 kB SRAM and 4 kB EEPROM; USB device; USART
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1204088-LPC11U2X
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Medical, Industrial, Audio
Ultra Librarian 3D Model Ultra Librarian LPC11U2X CAD Model

Description

NXP LPC11U2X Microcontroller Series

The NXP LPC11U2X series is a range of ARM Cortex-M0 based microcontrollers designed for cost-sensitive applications that require high levels of integration and low power consumption. These microcontrollers are suitable for a multitude of uses, from industrial control systems to consumer electronics, and offer a compelling mix of features that make them a go-to choice for designers and engineers.

Key Features

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
  • Memory: Up to 128 KB of on-chip flash programming memory and 12 KB SRAM.
  • USB Connectivity: Equipped with a Full-Speed USB 2.0 device controller with integrated PHY for serial communication.
  • Serial Interfaces: Includes UART, I2C, and SPI for flexible serial communication options.
  • GPIO: A rich set of General-Purpose Input/Output (GPIO) pins for interfacing with external hardware.
  • Timers: Multiple 16-bit and 32-bit timers with PWM/Match/Capture capabilities.
  • Analog: Features an 8-channel, 10-bit ADC with a conversion rate of up to 400 kS/s.
  • Clock Control: An internal oscillator and a PLL allow for a range of clock speeds, supporting power-efficient operation.
  • Power Management: Integrated Power Profiles for efficient power management and reduced power consumption in different modes.

Design and Development Support

The LPC11U2X series is supported by a comprehensive suite of development tools, including the LPCXpresso IDE and a wide range of third-party development tools and software. NXP also provides extensive documentation, application notes, and sample code to assist with the development process, making it easier to bring your product to market faster.

Applications

Thanks to its low power consumption and high level of integration, the LPC11U2X series is ideal for applications such as:

  • USB Accessories and Peripherals
  • Consumer Electronics
  • Handheld Devices
  • Industrial Control Systems
  • Battery Powered Applications
  • IoT Edge Nodes

In summary, the LPC11U2X series from NXP offers a balanced combination of performance, power efficiency, and integration, making it an excellent choice for a wide range of embedded applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess