EN
  • EN
  • DE

LPC1756FBD80

Part No LPC1756FBD80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 100MHz
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 6x12b, D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-LQFP (12x12)
Win Source Part Number 89745-LPC1756FBD80
Family Name LPC1756
Introduction Date May 24, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC1756FBD80 CAD Model

Description

The NXP LPC1756FBD80 is a powerful and versatile ARM Cortex-M3 based microcontroller that is well-suited for a wide range of embedded applications. This high-performance microcontroller features a 32-bit architecture and operates at a frequency of up to 100 MHz, providing the computational power necessary for complex tasks and real-time processing.

Key Features:

  • CPU: ARM Cortex-M3 processor, running at frequencies of up to 100 MHz.
  • Memory: 256 KB of on-chip flash memory and 32 KB of SRAM, allowing for robust application development without the need for external memory components.
  • Digital Peripherals: Includes a variety of digital peripherals such as GPIO, timers, UARTs, I2C, SPI, and CAN interfaces, enabling easy integration with sensors, actuators, and other devices.
  • Analog Peripherals: Features an 8-channel, 12-bit ADC for interfacing with analog sensors and a 10-bit DAC for analog output capabilities.
  • PWM: Multiple PWM outputs for motor control and other applications requiring precise pulse width modulation.
  • Package: Available in an 80-pin LQFP package, providing ample I/O pins for complex applications while maintaining a compact footprint.
  • Power Efficiency: Offers multiple power-saving modes, including deep power-down and power-on reset, to ensure energy efficiency in battery-operated devices.
  • Debugging and Programming: Supports JTAG and In-System Programming (ISP) for easy debugging and firmware updates.

Applications:

The LPC1756FBD80 is ideal for applications that require high-speed processing and multiple connectivity options. It is commonly used in industrial control systems, medical devices, automotive electronics, consumer electronics, and communication systems. Its robust set of features and peripherals make it a go-to choice for engineers looking to develop sophisticated and reliable embedded systems.

With its combination of performance, memory, and peripheral integration, the NXP LPC1756FBD80 microcontroller stands out as a top choice for designers who demand the best in terms of efficiency, flexibility, and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2563 $50.7941
15+ $6.7971 $101.9565
23+ $6.5675 $151.0525
33+ $6.1082 $201.5706
43+ $5.8786 $252.7798
54+ $5.6489 $305.0406
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,995 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess