EN
  • EN
  • DE

LPC1768FET100,551

Part No LPC1768FET100,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC17xx
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, Ethernet, I²C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 70
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 2.4V ~ 3.6V
Data Converters A/D 8x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
Base Product Number LPC1768
Other Names 568-5215,935291036551,LPC1768FET100551
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264097-LPC1768FET100,551
Ultra Librarian 3D Model Ultra Librarian LPC1768FET100,551 CAD Model

Description

NXP LPC1768FET100,551 Microcontroller

The LPC1768FET100,551 is a high-performance microcontroller designed by NXP Semiconductors. This robust MCU is part of the widely acclaimed LPC1700 series, which is based on the ARM Cortex-M3 processor core. The LPC1768FET100,551 is specifically engineered to cater to the demanding requirements of embedded applications that require a perfect blend of power efficiency, performance, and advanced peripherals.

Key Features:

  • Processor Core: ARM Cortex-M3, running at frequencies of up to 100 MHz.
  • Memory: Comes with 512 KB of flash memory and 64 KB of RAM, facilitating complex program execution and efficient data handling.
  • GPIO: Features General Purpose I/O pins for versatile control and interfacing options.
  • Communication Interfaces: Includes multiple serial interfaces such as UART, I2C, SPI, CAN, and USB 2.0 Full Speed, providing excellent connectivity options.
  • Timers and PWM: Equipped with multiple timers, and PWM channels for precise time control and signal generation.
  • ADC/DAC: Integrated 12-bit Analog-to-Digital and Digital-to-Analog converters for interfacing with analog sensors and devices.
  • Package: Available in a compact 100-pin LQFP package, which is ideal for space-constrained applications.
  • Power Efficiency: Implements power-saving modes, such as Sleep, Deep-sleep, and Power-down modes for energy-critical applications.

The LPC1768FET100,551 is designed to address the needs of a wide array of applications, including industrial control, motor control, medical systems, and networking. Its versatile set of peripherals and interfaces makes it a perfect choice for developers looking to create sophisticated and scalable systems.

With its impressive processing capabilities and flexible feature set, the LPC1768FET100,551 from NXP stands out as a reliable and powerful microcontroller that enables innovative design solutions in a variety of fields. Whether you are developing a complex communication system or a simple control application, this MCU provides a solid foundation for your project's success.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6310 $64.8930
6+ $17.7485 $106.4910
9+ $17.1938 $154.7442
13+ $16.6392 $216.3096
16+ $16.0846 $257.3536
21+ $14.4207 $302.8347
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 302 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess