EN
  • EN
  • DE

DSPIC33CK32MP502-I/SS

Part No DSPIC33CK32MP502-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SSOP / dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 32KB (32K x 8) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 12x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number DSPIC33CK32MP502
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1322086-DSPIC33CK32MP502-I/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK32MP502-I/SS CAD Model

Description

dsPIC33CK32MP502-I/SS - High-Performance Digital Signal Controller

The dsPIC33CK32MP502-I/SS is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency and power of a DSP with the simplicity of an MCU. This DSC is part of Microchip's dsPIC33CK family, known for their high computational performance and flexible peripherals, making them ideal for a wide range of applications, including motor control, power conversion, and sensing.

Key Features:

  • Core: The dsPIC33CK32MP502-I/SS features a 16-bit dsPIC33CK CPU core with a maximum operating frequency of 100MHz, providing 100 MIPS of performance. This core is optimized for digital signal processing and control applications.
  • Memory: It comes with 32KB of Flash memory and 8KB of RAM, ensuring ample space for complex algorithms and applications.
  • Dual Partition Flash with Live Update: This feature allows for firmware updates with zero downtime, enhancing the reliability and flexibility in the field.
  • Advanced Peripherals: The DSC includes a variety of peripherals such as high-speed ADCs, DACs, PWMs, and timers, all designed to support complex control algorithms.
  • Functional Safety Ready: The dsPIC33CK32MP502-I/SS is designed to meet the requirements of functional safety standards, making it suitable for safety-critical applications.
  • Package: The device is offered in a compact 28-pin SSOP (Shrink Small Outline Package) that is ideal for space-constrained applications.

Applications:

The versatility of the dsPIC33CK32MP502-I/SS makes it a perfect choice for various applications, including:

  • Advanced Motor Control Systems
  • Power Supply and Conversion
  • Automotive and Transportation
  • Industrial Automation and Process Control
  • Internet of Things (IoT) Devices

The dsPIC33CK32MP502-I/SS by Microchip Technology is a robust digital signal controller that combines performance, flexibility, and reliability to meet the needs of modern embedded control systems.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0437 $64.3496
18+ $6.6001 $118.8018
28+ $6.3938 $179.0264
38+ $6.1875 $235.1250
49+ $5.9813 $293.0837
65+ $5.3624 $348.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess