EN
  • EN
  • DE

LPC1788FET208,551

Part No LPC1788FET208,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 208BGA / MCU 32-bit ARM Cortex M3 RISC 512KB Flash 3.3V Automotive 208-Pin TFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC17xx
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, Microwire, Memory Card, SPI, SSI, SSP, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, Motor Control PWM, POR, PWM, WDT
Number of I/O 165
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 96K x 8
Supply Voltage 2.4 V ~ 3.6 V
Data Converters A/D 8x12b, D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 208-TFBGA
Manufacturer Package 208-TFBGA (15x15)
Win Source Part Number 779981-LPC1788FET208,551
Popularity Medium
Supply and Demand Status Limited
Family Name LPC1788
Introduction Date May 24, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LPC1788FET208,551 CAD Model

Description

NXP LPC1788FET208,551 Microcontroller

The NXP LPC1788FET208,551 is a high-performance microcontroller that is part of NXP's LPC1700 series, designed to cater to a wide range of embedded applications. This ARM Cortex-M3 based microcontroller boasts a rich set of features that make it ideal for applications requiring high levels of control, connectivity, and graphical user interface capabilities.

Key Features:

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 120 MHz.
  • Memory: Equipped with 512 KB of on-chip flash memory and 96 KB of SRAM, providing ample space for complex applications.
  • Graphics Support: Comes with an integrated LCD controller supporting both STN and TFT displays, making it suitable for graphical user interfaces in industrial control panels and medical devices.
  • Connectivity: Offers a range of serial communication interfaces, including USB 2.0 Full Speed, CAN, UART, I2C, SPI, and Ethernet, facilitating versatile connectivity options.
  • Timers and Analog Features: Features multiple 32-bit timers, a motor control PWM, a Quadrature Encoder interface, and a 12-bit ADC and DAC, supporting a variety of time-sensitive and analog input/output operations.
  • Advanced Control: Enhanced with features like an External Memory Controller (EMC) for interfacing with a variety of external memory devices and a Memory Protection Unit (MPU) for robust memory management.
  • Package: Available in a compact, low-profile LQFP-208 package, optimizing board space and enabling integration into space-constrained applications.
  • Power Efficiency: Includes a set of power-saving modes, which make it suitable for low-power applications and battery-operated devices.

The LPC1788FET208,551 is specifically designed to address the needs of advanced embedded systems that require high-speed processing, comprehensive communication interfaces, and sophisticated display capabilities. Its rich feature set and flexible peripheral set make it an excellent choice for applications in industrial control, medical systems, networking, and anywhere robust performance and connectivity are required.

With its integration of advanced features and connectivity options, the NXP LPC1788FET208,551 microcontroller stands out as a powerful and versatile component for designers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0107 $58.0214
5+ $23.8036 $119.0180
7+ $23.0598 $161.4186
9+ $22.3159 $200.8431
12+ $21.5720 $258.8640
16+ $19.3405 $309.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess