EN
  • EN
  • DE

LPC1788FET208

Part No LPC1788FET208
Manufacturer NXP / Nexperia
Description 32-bit ARM Cortex-M3 microcontroller; up to 512 kB flash and 96 kB SRAM; USB Device/Host/OTG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204106-LPC1788FET208
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LPC1788
Introduction Date May 24, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LPC1788FET208 CAD Model

Description

NXP LPC1788FET208 Microcontroller

The NXP LPC1788FET208 is a high-performance microcontroller designed for embedded applications requiring a rich feature set and high levels of integration. It is based on the ARM Cortex-M3 processor, which delivers exceptional efficiency and speed, making it ideal for a wide range of industrial, consumer, and communication applications.

This powerful microcontroller operates at a frequency of up to 120 MHz and features a large on-chip memory including 512 KB of flash memory and 96 KB of SRAM, ensuring ample space for complex software applications and data storage. The flash memory also includes an accelerator to ensure high-speed operation.

Key Features:

  • Core: ARM Cortex-M3 processor, running up to 120 MHz
  • Memory: 512 KB of flash memory, 96 KB of SRAM
  • High-speed USB 2.0 Device/Host/OTG interface
  • 10/100 Ethernet MAC with MII/RMII interface
  • Graphic LCD controller with a dedicated DMA controller for high-speed graphics rendering
  • Multiple serial interfaces including UART, I2C, SPI, CAN, and I2S
  • External Memory Controller (EMC) supporting SRAM, NOR, NAND, and SDRAM
  • 12-bit Analog-to-Digital Converter (ADC) and 10-bit Digital-to-Analog Converter (DAC)
  • General Purpose DMA controller for high-speed data transfers
  • Up to 165 General Purpose I/O (GPIO) pins for versatile peripheral functions

The LPC1788FET208 is also equipped with an array of connectivity options. The inclusion of a 10/100 Ethernet MAC with both MII and RMII interfaces enables networked applications, while the USB 2.0 interface supports device, host, and OTG capabilities, providing flexible connection options to other peripherals or USB hosts.

For graphical user interfaces, the integrated Graphic LCD controller is a standout feature, supporting STN and TFT panels. This, combined with the dedicated DMA controller, allows for smooth and responsive display capabilities, which are essential for human-machine interfaces (HMIs), point-of-sale systems, or any application requiring a graphical display.

The LPC1788FET208 also offers robust design flexibility with its External Memory Controller, which supports a variety of memory types, and abundant GPIO pins that can be configured for a multitude of uses. The comprehensive set of serial interfaces ensures easy expansion and communication with other devices in a system.

With its rich set of features and high performance, the NXP LPC1788FET208 microcontroller is an ideal solution for complex and demanding applications that require a versatile, high-speed microcontroller with extensive communication and interface capabilities.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6764 $57.3528
5+ $23.5294 $117.6470
7+ $22.7941 $159.5587
10+ $22.0588 $220.5880
12+ $21.3235 $255.8820
16+ $19.1176 $305.8816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess