EN
  • EN
  • DE

LPC1810FBD144,551

Part No LPC1810FBD144,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 144LQFP / MCU 32-bit ARM Cortex M3 RISC ROMLess 2.5V/3.3V 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC18xx
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 180MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 83
Program Memory Type ROMless
RAM Size 136K x 8
Supply Voltage 2.2 V ~ 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 779982-LPC1810FBD144,551
Popularity Medium
Supply and Demand Status Limited
Family Name LPC1810
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LPC1810FBD144,551 CAD Model

Description

NXP LPC1810FBD144,551 Microcontroller

The NXP LPC1810FBD144,551 is a high-performance microcontroller that belongs to the LPC1800 series, renowned for its advanced features and capabilities. This microcontroller is designed to cater to a wide range of applications such as industrial control, medical systems, and automotive electronics, where efficiency and reliability are of paramount importance.

At the heart of the LPC1810FBD144,551 is a powerful ARM Cortex-M3 processor that can run up to 180 MHz, providing the computational horsepower necessary for complex tasks. The Cortex-M3 core is known for its exceptional interrupt handling, reduced power consumption, and enhanced instruction set, which make it an ideal choice for embedded applications requiring high processing capabilities alongside energy efficiency.

This microcontroller comes equipped with a substantial 512 KB of on-chip flash memory and 64 KB of SRAM, which are essential for storing firmware and facilitating smooth operation without the need for external memory components. The on-board memory is complemented by a wide range of peripherals that enhance its functionality:

  • Multiple high-speed USB interfaces with on-chip PHY
  • Dual CAN interfaces for robust communication in automotive and industrial networks
  • Several serial communication interfaces including UART, I2C, SPI, and more
  • Advanced Timer/PWM units for precise control over motor and other time-critical operations
  • 12-bit Analog-to-Digital Converters (ADC) and Digital-to-Analog Converters (DAC) for interfacing with analog sensors and actuators

The LPC1810FBD144,551 also features a versatile 144-pin LQFP package that ensures a compact footprint while still offering ample I/O options for connectivity. Its design is optimized for low power consumption with various power-down modes, making it suitable for battery-operated devices where longevity is crucial.

Security is another aspect where the LPC1810FBD144,551 shines, providing a range of features such as hardware CRC engine for data integrity, and a unique device serial number for identification purposes. NXP has also included a robust set of development tools and software support to streamline the development process, allowing for quick and efficient product development and time-to-market.

In summary, the NXP LPC1810FBD144,551 microcontroller is a versatile and powerful solution that delivers the performance, connectivity, and efficiency required for today's sophisticated electronic applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess