EN
  • EN
  • DE

PIC16LF18346T-E/GZVAO

Part No PIC16LF18346T-E/GZVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 20UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, PIC® XLP™ 16F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-UFQFN Exposed Pad
Case / Package 20-UQFN (4x4)
Family Name PIC16LF18346
MSL Level 1 (Unlimited)
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889588-PIC16LF18346T-E/GZVAO
Ultra Librarian 3D Model Ultra Librarian PIC16LF18346T-E/GZVAO CAD Model

Description

Microchip Technology PIC16LF18346T-E/GZVAO Microcontroller

The PIC16LF18346T-E/GZVAO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This MCU is part of the PIC16F family, which is renowned for its ease of use, flexibility, and low-power operation. It is an ideal choice for designers looking for a cost-effective yet powerful microcontroller for their projects.

The PIC16LF18346T-E/GZVAO operates with a wide voltage range and is equipped with an enhanced mid-range 8-bit core with an internal oscillator. It features 28KB of flash memory, 2KB of SRAM, and 256 bytes of EEPROM, providing ample space for application code and data storage. The device is housed in a compact UQFN package, making it suitable for space-constrained applications.

This microcontroller offers a variety of peripherals that are beneficial for a multitude of applications. It includes:

  • Two Capture/Compare/PWM (CCP) modules for advanced timing and control tasks.
  • Four 10-bit Analog-to-Digital Converters (ADCs) with Computation (ADC2) for precise analog signal measurement and processing.
  • Two Comparators with Voltage Reference for monitoring and control applications.
  • Serial communication interfaces such as I2C, SPI, and EUSART, which are essential for communication with sensors, memory, and other microcontrollers.
  • A Zero Cross Detect (ZCD) module, which can be useful in power control applications.
  • An Angular Timer for advanced angular and rotational measurement.

Additionally, the PIC16LF18346T-E/GZVAO features Microchip's eXtreme Low Power (XLP) technology, which enables the device to maintain its performance while minimizing power consumption, making it perfect for battery-operated and power-sensitive applications.

Microchip also provides extensive support for development with their MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools help streamline the development process, from initial design through to final programming and testing.

Overall, the PIC16LF18346T-E/GZVAO from Microchip Technology is a versatile and efficient microcontroller that offers a perfect blend of performance, power efficiency, and peripheral integration, suitable for a vast array of embedded systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess