EN
  • EN
  • DE

TMS370C342Y

Part No TMS370C342Y
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Texas Instruments
Win Source Part Number 219485-TMS370C342Y
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS370C342Y CAD Model

Description

The TMS370C342Y is a high-performance, 8-bit microcontroller from Texas Instruments, designed to cater to a wide range of embedded applications. This powerful MCU is part of the TMS370 family, known for its efficient operation and versatility in handling various computational tasks.

The TMS370C342Y comes with an integrated on-chip oscillator, which simplifies the system design process and reduces the overall bill of materials. It operates at a clock frequency that allows for optimal balance between processing power and energy consumption, making it an excellent choice for battery-powered devices.

One of the standout features of this microcontroller is its robust I/O capabilities. It includes numerous general-purpose input/output pins that can be programmed to interface with external sensors, actuators, and other peripheral devices. This flexibility makes the TMS370C342Y an ideal core for systems requiring multiple points of interaction with the external environment, such as industrial control systems, automotive applications, and consumer electronics.

In addition to its I/O prowess, the TMS370C342Y boasts a comprehensive set of integrated peripherals. This includes a variety of timers, communication interfaces like serial ports for UART or SPI, and an analog-to-digital converter (ADC) for reading analog signals. These built-in features enable developers to create complex and feature-rich applications without the need for additional external components.

Memory is a critical aspect of any microcontroller, and the TMS370C342Y does not disappoint. It is equipped with ample amounts of both program and data memory, with a memory architecture designed to facilitate easy access and manipulation of stored data. This allows for efficient code execution and data storage, which is essential for applications that require quick data processing and real-time responses.

Safety and reliability are also paramount in embedded systems, and the TMS370C342Y incorporates several mechanisms to ensure system integrity. Features like watchdog timers and power-on reset circuits help maintain operation stability and prevent system failures.

Overall, the Texas Instruments TMS370C342Y microcontroller is a robust and reliable choice for designers and engineers looking to develop sophisticated and efficient embedded systems. With its combination of performance, integrated features, and ease of use, it stands as a compelling option for a myriad of applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess