EN
  • EN
  • DE

LPC1813JBD144E

Part No LPC1813JBD144E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP / MCU 32-bit ARM Cortex M3 RISC 512KB Flash 3.3V 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC18xx
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 180MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 83
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 104K x 8
Supply Voltage 2.2 V ~ 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 144-LQFP
Win Source Part Number 779983-LPC1813JBD144E
Popularity Medium
Supply and Demand Status Limited
Family Name LPC1813JBD144
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LPC1813JBD144E CAD Model

Description

NXP LPC1813JBD144E Microcontroller

The NXP LPC1813JBD144E is a high-performance, Cortex-M3 based microcontroller that is designed to meet the demands of sophisticated embedded applications. This microcontroller is part of NXP's LPC1800 series, which is known for its high level of integration and low power consumption. The LPC1813JBD144E is an ideal choice for applications in industrial control, medical systems, e-vehicles, and connectivity solutions.

Key Features

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 100 MHz.
  • Memory: Equipped with 256 KB of on-chip flash memory and 32 KB of SRAM, providing ample space for complex applications.
  • Digital Peripherals: Includes several communication interfaces such as USB, CAN, SPI, I2C, UARTs, and more, offering excellent connectivity options.
  • Analog Peripherals: Features an ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter) for interfacing with analog sensors and devices.
  • Timers: Multiple timers and a PWM (Pulse Width Modulation) unit for precise control over timing-related functions.
  • Package: Available in a LQFP-144 (Low Profile Quad Flat Package) form factor, which is suitable for space-constrained applications.
  • Power Efficiency: Supports multiple power modes, including a deep power-down mode for energy-saving purposes.

Advanced Integration

The LPC1813JBD144E integrates a range of features that reduce the need for external components, thereby minimizing system complexity and cost. Its integrated ROM contains boot code and on-chip software drivers that simplify the development process.

Development Support

Developers can take advantage of the extensive ecosystem of development tools for the LPC1800 series. This includes IDEs (Integrated Development Environments), compiler options, and debuggers. NXP also provides a comprehensive suite of software libraries and examples to accelerate the development cycle.

Reliability and Performance

With its robust design and tested reliability, the LPC1813JBD144E is a microcontroller that delivers both performance and stability. It is designed to function in a wide range of temperatures and has built-in protection against a variety of fault conditions, ensuring long-term operation in diverse environments.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess