EN
  • EN
  • DE

LPC1820FET100

Part No LPC1820FET100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 100TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 150MHz
Number of I/O 64
Program Memory Type ROMless
Data RAM Size 168K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 12x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TFBGA (9x9)
Win Source Part Number 206575-LPC1820FET100
Ultra Librarian 3D Model Ultra Librarian LPC1820FET100 CAD Model

Description

NXP LPC1820FET100 Microcontroller

The NXP LPC1820FET100 microcontroller is a high-performance, low-power Cortex-M3 processor designed for embedded applications that require efficient processing and versatile connectivity. This microcontroller is an ideal choice for industrial control, medical systems, and IoT devices due to its robust feature set and flexible interfacing options.

Key Features

  • Processor: ARM Cortex-M3 processor, running at frequencies of up to 180 MHz, provides the computational power necessary for complex algorithms and real-time processing.
  • Memory: Equipped with 512 KB of flash memory and 96 KB of SRAM, the LPC1820FET100 offers ample space for application code and data storage.
  • Connectivity: A rich set of peripherals including USB 2.0 Full-Speed/High-Speed, Ethernet, CAN, SPI, I2C, UART, and more, enabling a wide range of communication possibilities.
  • Timers and Converters: Multiple timers, a Motor Control PWM, and a 12-bit ADC & DAC support complex timing operations and analog interfacing.
  • Power Efficiency: The microcontroller features multiple power modes, including deep power-down mode for energy-saving when the device is inactive.

Advanced Integration

The LPC1820FET100 integrates an internal oscillator, saving external component costs and board space. It also supports an external crystal for precision timing requirements. The device's advanced interrupt handling capabilities ensure quick response times to critical system events, enhancing the reliability and performance of the application.

Development Support

NXP provides comprehensive development support for the LPC1820FET100 with its extensive ecosystem. This includes development tools, software libraries, and example code to accelerate the design process and reduce time to market. The microcontroller is also supported by popular third-party development platforms and real-time operating systems (RTOS), making it a versatile choice for developers.

Package and Quality

The LPC1820FET100 is available in a compact 100-pin LQFP package, allowing for a smaller PCB footprint while still offering plenty of GPIOs for interfacing with external components. NXP's commitment to quality ensures that each microcontroller meets the highest standards of reliability and performance for critical applications.

With its powerful ARM Cortex-M3 core, extensive memory, and connectivity options, the NXP LPC1820FET100 stands out as a microcontroller capable of driving sophisticated embedded systems while maintaining cost-effectiveness and power efficiency.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1556 $50.7780
13+ $8.3328 $108.3264
19+ $8.0724 $153.3756
26+ $7.8120 $203.1120
34+ $7.5516 $256.7544
45+ $6.7704 $304.6680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess