EN
  • EN
  • DE

LS2088AXE7V1B

Part No LS2088AXE7V1B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description LS2088A XT WE 2000 R1.1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A72 Microprocessor IC series 8 Core, 64-Bit 2.0GHz 1292-FCPBGA (37.5x37.5)
Manufacturer NXP
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Speed 2.0GHz
Operating Temperature Range -40°C ~ 105°C
Package 1292-BFBGA, FCBGA
Case / Package 1292-FCPBGA (37.5x37.5)
Family Name LS2088
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Quantity per package 21
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923981-LS2088AXE7V1B
Ultra Librarian 3D Model Ultra Librarian LS2088AXE7V1B CAD Model

Description

The NXP LS2088AXE7V1B is a cutting-edge processor designed for a wide range of applications that require high performance, energy efficiency, and versatile connectivity. Built on NXP's QorIQ Layerscape architecture, this processor integrates eight ARM Cortex-A72 cores, delivering an impressive combination of computing power and energy efficiency.

Key Features

  • Eight ARM Cortex-A72 Cores: The processor features eight ARM Cortex-A72 cores running at speeds of up to 2.0 GHz, providing the muscle to handle compute-intensive tasks and support for virtualization.
  • Advanced Data Path Acceleration: With integrated data path acceleration architecture (DPAA2), the LS2088AXE7V1B ensures efficient packet handling, which is vital for networking and data processing tasks.
  • High-Speed Connectivity: The device includes numerous high-speed interfaces such as 10 Gigabit Ethernet, PCIe Gen3, SATA 3.0, and USB 3.0, enabling fast data transfer and connectivity with a wide range of peripherals and network infrastructure.
  • Integrated Security: The processor comes with a suite of security features, including secure boot, encryption, and a trust architecture, making it suitable for applications that demand robust security measures.

Applications

The NXP LS2088AXE7V1B is ideal for a variety of applications, including:

  • Networking equipment such as routers, switches, and gateways
  • High-performance computing and edge computing
  • Industrial automation and control systems
  • Networked storage systems
  • Media and entertainment servers

Energy Efficiency and Performance

With a focus on energy efficiency, the LS2088AXE7V1B is designed to maximize performance per watt, making it an excellent choice for applications where power consumption is a critical factor. Its advanced process technology and power management capabilities ensure that it can deliver peak performance without excessive power draw, making it a sustainable solution for modern computing needs.

Conclusion

Overall, the NXP LS2088AXE7V1B processor is a powerful and versatile solution that meets the demands of today's complex and data-intensive applications. With its high core count, advanced acceleration features, and comprehensive security, it stands out as a top choice for developers and engineers looking to build high-performance, secure, and efficient systems.

You May Also Be Interested in

Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $488.7219 $488.7219
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 328 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess