EN
  • EN
  • DE

PIC18F2580T-I/SO

Part No PIC18F2580T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® 18F
Package Reel - TR
Number of I/O 25
Family Name PIC18F2580
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F2580T-I/SODKR, PIC18F2580T-I/SO-ND, PIC18F2580T-I/SOCT, PIC18F2580T-I/SOTR
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852172-PIC18F2580T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F2580T-I/SO CAD Model

Description

The PIC18F2580T-I/SO from Microchip Technology is a high-performance microcontroller that is widely recognized for its advanced features and capabilities. This versatile microcontroller is designed to cater to a wide range of applications, from automotive systems to industrial control and consumer electronics.

Key Features:

  • Core Processor: PIC
  • Core Size: 8-Bit
  • Speed: Up to 40MHz
  • Number of I/O: 25
  • Program Memory Size: 32KB (16K x 16)
  • Data EEPROM: 256 x 8
  • RAM Size: 1.5K x 8
  • Voltage - Supply (Vcc/Vdd): 4.2V to 5.5V
  • Operating Temperature: -40°C to 125°C
  • Package / Case: 28-SOIC (0.295", 7.50mm Width)

This microcontroller is a member of the PIC18F family, which is known for its enhanced flash microcontrollers with a 10-bit, up to 13-channel Analog-to-Digital Converter, a synchronous serial port that can be configured as either 3-wire Serial Peripheral Interface (SPI) or the 2-wire Inter-Integrated Circuit (I²C™) bus and a Universal Asynchronous Receiver Transmitter (USART). It is particularly suited for projects requiring a robust interface with the analog world.

The PIC18F2580T-I/SO is equipped with a range of peripherals that enhance its interfacing capabilities, including two Capture/Compare/PWM (CCP) modules, Enhanced Capture/Compare/PWM (ECCP) module for enhanced PWM output, and a 10-bit ADC with up to 13 channels. This allows for precise control in applications requiring pulse width modulation and sensor interfacing.

With its extended temperature range, the PIC18F2580T-I/SO is an excellent choice for applications operating under extreme conditions. The robust design ensures that the microcontroller functions reliably in a wide range of environments, making it a versatile solution for many embedded system applications.

For developers, Microchip offers comprehensive support including software libraries, development tools, and a strong online community. Whether you're designing automotive systems with CAN (Controller Area Network) connectivity, managing control systems, or innovating in consumer electronics, the PIC18F2580T-I/SO provides the performance, reliability, and flexibility needed to meet the demands of your projects.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0961 $50.9610
24+ $4.1814 $100.3536
38+ $4.0508 $153.9304
52+ $3.9201 $203.8452
66+ $3.7894 $250.1004
89+ $3.3974 $302.3686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess