EN
  • EN
  • DE

LPC1833JBD144

Part No LPC1833JBD144
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Errata sheet LPC185x, LPC183x, LPC182x, LPC181x flash-based devices
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204113-LPC1833JBD144
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC1833JBD144 CAD Model

Description

NXP LPC1833JBD144 Microcontroller

The NXP LPC1833JBD144 is a high-performance microcontroller that belongs to the LPC1800 series, designed to cater to a wide range of applications that require sophisticated features and powerful processing capabilities. This ARM Cortex-M3 based microcontroller operates at frequencies of up to 150 MHz, delivering exceptional speed and efficiency for embedded systems.

With its 144-pin LQFP (Low-profile Quad Flat Package), the LPC1833JBD144 provides a robust selection of I/O options and is suitable for industrial control, medical systems, automotive, and many other embedded applications. The device comes equipped with 512 KB of flash memory and 136 KB of SRAM, allowing for ample storage for complex applications and algorithms.

One of the standout features of the LPC1833JBD144 is its advanced connectivity options. It includes an Ethernet MAC with MII (Media Independent Interface) and RMII (Reduced Media Independent Interface) for networked applications. Additionally, it supports multiple serial interfaces, such as USB 2.0, CAN, UART, I2C, SPI, and more, providing versatile options for communication and data transfer.

The microcontroller also boasts a wide range of peripherals. These include a 10/100T Ethernet MAC, USB OTG (On-The-Go), two CAN channels, and a State Configurable Timer (SCT) for high-level timing and PWM (Pulse Width Modulation) functions. The inclusion of an External Memory Controller (EMC) enables the device to interface with a variety of external memory types, further enhancing its capabilities.

For security and integrity, the LPC1833JBD144 incorporates hardware CRC engine and AES encryption, ensuring data protection and secure communication. It also features a unique ID for each chip, which can be used for cryptographic operations and secure device authentication.

Developers will appreciate the comprehensive development support provided by NXP, including software libraries, development boards, and a robust ecosystem of tools. The LPC1833JBD144 is supported by popular IDEs and toolchains, facilitating a smooth development process from prototyping to production.

In summary, the NXP LPC1833JBD144 microcontroller is a powerful and versatile solution for advanced embedded applications that demand high-speed processing, extensive connectivity, and a wide array of peripherals.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1418 $54.2836
5+ $22.2702 $111.3510
7+ $21.5743 $151.0201
10+ $20.8784 $208.7840
13+ $20.1824 $262.3712
17+ $18.0946 $307.6082
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess